onsemi 20V 16A 37.5W TO-220 MOSFET Transistor FDP4020P

Description
P-CH MOSFET 20V 16A TO-220 37.5W Product overview: FDP4020P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A, 37.5W, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, 37.5W, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP4020P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 16A TO-220 37.5W Product overview: FDP4020P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A, 37.5W, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, 37.5W, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP4020P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 16A 37.5W TO-220 MOSFET Transistor
278-FDP4020P
20V 16A 37.5W TO-220 MOSFET Transistor 278-FDP4020P
P-CH MOSFET 20V 16A TO-220 37.5W Product overview: FDP4020P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A, 37.5W, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, 37.5W, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP4020P can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 16A TO-220 37.5W Product overview: FDP4020P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A, 37.5W, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, 37.5W, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP4020P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4020P - 1038321-FDP4020P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4020P
1038321-FDP4020P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4020P 1038321-FDP4020P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038321-FDP4020P Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 37.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 665pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 80 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038321-FDP4020P
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 37.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 665pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 80 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - FDP4020P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP4020P-ND
Single FETs, MOSFETs FDP4020P-ND
P-Channel 20V 16A (Ta) 37.5W (Tc) Through Hole TO-220-3

P-Channel 20V 16A (Ta) 37.5W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFET P-CH 20V 16A TO-220AB - 598-FDP4020P - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 16A TO-220AB
598-FDP4020P
MOSFET P-CH 20V 16A TO-220AB 598-FDP4020P
MOSFET P-CH 20V 16A TO-220AB

MOSFET P-CH 20V 16A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP4020P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP4020P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP4020P
MOSFET P-CH 20V 16A TO220-3

MOSFET P-CH 20V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDP4020P 1038321-FDP4020P FDP4020P-ND 598-FDP4020P FDP4020P
Product Name 20V 16A 37.5W TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4020P Single FETs, MOSFETs MOSFET P-CH 20V 16A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 37500 milliwatts 37500 milliwatts 37500 milliwatts
TJ -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data