onsemi Single FETs, MOSFETs FDP39N20

Description
N-Channel 200V 39A (Tc) 251W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 39A (Tc) 251W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP39N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP39N20-ND
Single FETs, MOSFETs FDP39N20-ND
N-Channel 200V 39A (Tc) 251W (Tc) Through Hole TO-220-3

N-Channel 200V 39A (Tc) 251W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP39N20 - 067021-FDP39N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP39N20
067021-FDP39N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP39N20 067021-FDP39N20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067021-FDP39N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 251W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 39A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 2130pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 66 mOhm @ 19.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067021-FDP39N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 251W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2130pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 66 mOhm @ 19.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 39A TO-220 MOSFET Transistor
278-FDP39N20
N-Channel 200V 39A TO-220 MOSFET Transistor 278-FDP39N20
N-Channel Power MOSFET, 200V, 39A, 66mR, TO-220 Product overview: FDP39N20 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 39A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 39A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP39N20 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 200V, 39A, 66mR, TO-220 Product overview: FDP39N20 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 39A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 39A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP39N20 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP39N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP39N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP39N20
MOSFET N-CH 200V 39A TO220-3

MOSFET N-CH 200V 39A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP39N20
MOSFET FDP39N20
MOSFET SINGLE N-CH 200V ULTRAFET TRENCH

MOSFET SINGLE N-CH 200V ULTRAFET TRENCH

Buy Now Datasheet
Mosfet, N-Ch, 200V, 39A, To-220; Channel Type Onsemi - 86K1370 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 39A, To-220; Channel Type Onsemi
86K1370
Mosfet, N-Ch, 200V, 39A, To-220; Channel Type Onsemi 86K1370
MOSFET, N-CH, 200V, 39A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:39A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 39A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:39A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDP39N20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP39N20
Single FETs, MOSFETs FDP39N20
MOSFET N-CH 200V 39A TO220-3

MOSFET N-CH 200V 39A TO220-3

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP39N20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP39N20
Single FETs, MOSFETs FDP39N20
POWER FIELD-EFFECT TRANSISTOR, 3

POWER FIELD-EFFECT TRANSISTOR, 3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP39N20-ND 067021-FDP39N20 278-FDP39N20 FDP39N20 FDP39N20 86K1370 FDP39N20
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP39N20 N-Channel 200V 39A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 200V, 39A, To-220; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 200 volts 200 volts
PD 251000 milliwatts 251000 milliwatts 251000 milliwatts
Unlock Full Specs
to access all available technical data