N-Channel MOSFET 105V 41A 33mR TO-220AB Product overview: FDP3672 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 105V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 105V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP3672 can be used for catalog matching and distributor lookup.
MOSFET N-Channel 105V 5.9A TO220AB
MOSFET N-Channel 105V 5.9A TO220AB
MOSFET N-Channel 105V 5.9A TO220AB
N-Channel 105V 5.9A (Ta), 41A (Tc) 135W (Tc) Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067020-FDP3672
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 105V
Continuous Drain Current at 25°C: 5.9A (Ta), 41A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 41A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MOSFET N-CH 105V 5.9A/41A TO220
MOSFET 105V 41a 0.033 Ohms/VGS=10V
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDP3672 | 6714834 | 6714834P | FDP3672-ND | 067020-FDP3672 | FDP3672 | FDP3672 |
| Product Name | N-Channel 105V 41A MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP3672 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 135000 milliwatts | 135000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| MOSFET Operating Mode | Enhancement |