MOSFETs PTNG 100/20V inTO220 3L JEDEC GREEN EMC Product overview: FDP2D3N10C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2D3N10C can be used for catalog matching and distributor lookup.
N-Channel 100V 222A (Tc) 214W (Tc) Through Hole TO-220-3
MOSFET, N-CH, 100V, 222A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:222A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 100V 222A TO220-3
MOSFET N-CH 100V 222A TO220-3
N-CHANNEL SHIELDED GATE POWERTRE
MOSFET PTNG 100/20V inTO220 3L JEDEC GREEN EMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDP2D3N10C | FDP2D3N10C-ND | 1811858 | 1811899P | 22AC8209 | FDP2D3N10C | FDP2D3N10C | FDP2D3N10C |
| Product Name | 20V MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | Mosfet, N-Ch, 100V, 222A, To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Transconductance | 0.2220 kS | |||||||
| PD | 214 milliwatts | 214000 milliwatts | ||||||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 |