onsemi N-Channel 200V MOSFET Transistor FDP2614

Description
MOSFETs 200V N-Channel PowerTrench Product overview: FDP2614 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2614 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V N-Channel PowerTrench Product overview: FDP2614 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2614 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V MOSFET Transistor
2088-FDP2614
N-Channel 200V MOSFET Transistor 2088-FDP2614
MOSFETs 200V N-Channel PowerTrench Product overview: FDP2614 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2614 can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Channel PowerTrench Product overview: FDP2614 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2614 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2614 - 067017-FDP2614 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2614
067017-FDP2614
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2614 067017-FDP2614
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067017-FDP2614 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 260W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 99nC @ 10V Max Input Capacitance: 7230pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 27 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067017-FDP2614
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 99nC @ 10V
Max Input Capacitance: 7230pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 27 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDP2614FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP2614FS-ND
Single FETs, MOSFETs FDP2614FS-ND
N-Channel 200V 62A (Tc) 260W (Tc) Through Hole TO-220-3

N-Channel 200V 62A (Tc) 260W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N Channel, 200V, 0.0229Ohm, 62A, To-220-3; Channel Type Onsemi - 08N9301 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 200V, 0.0229Ohm, 62A, To-220-3; Channel Type Onsemi
08N9301
Mosfet, N Channel, 200V, 0.0229Ohm, 62A, To-220-3; Channel Type Onsemi 08N9301
MOSFET, N CHANNEL, 200V, 0.0229OHM, 62A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:62A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:260W; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 200V, 0.0229OHM, 62A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:62A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:260W; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP2614
MOSFET FDP2614
MOSFET 200V N-Channel PowerTrench

MOSFET 200V N-Channel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP2614 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP2614
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP2614
MOSFET N-CH 200V 62A TO220-3

MOSFET N-CH 200V 62A TO220-3

Supplier's Site
Trans MOSFET N-CH 200V 62A 3-Pin(3+Tab) TO-220AB Rail - 598-FDP2614 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 62A 3-Pin(3+Tab) TO-220AB Rail
598-FDP2614
Trans MOSFET N-CH 200V 62A 3-Pin(3+Tab) TO-220AB Rail 598-FDP2614
Trans MOSFET N-CH 200V 62A 3-Pin(3+Tab) TO-220AB Rail

Trans MOSFET N-CH 200V 62A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDP2614 067017-FDP2614 FDP2614FS-ND 08N9301 FDP2614 FDP2614 598-FDP2614
Product Name N-Channel 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2614 Single FETs, MOSFETs Mosfet, N Channel, 200V, 0.0229Ohm, 62A, To-220-3; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 200V 62A 3-Pin(3+Tab) TO-220AB Rail
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 260 milliwatts 260000 milliwatts 260000 milliwatts 260000 milliwatts
Package Type Tube TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFR2905Z - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tube; Tube
View Details
8 suppliers