Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204116-FDP2552
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 5A (Ta), 37A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MOSFETs 150V N-Ch UltraFET Trench Product overview: FDP2552 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2552 can be used for catalog matching and distributor lookup.
N-Channel 150V 5A (Ta), 37A (Tc) 150W (Tc) Through Hole TO-220-3
MOSFET N-CH 150V 5A/37A TO220-3
N CH MOSFET, 150V, 37A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:37A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 204116-FDP2552 | 6714812 | 6714812P | 2088-FDP2552 | FDP2552FS-ND | FDP2552 | 58K1467 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2552 | MOSFETs | MOSFETs | 150V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Ch Mosfet, 150V, 37A, To-220Ab; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 150 volts | ||||||
| PD | 150000 milliwatts | 150 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 |