onsemi Single FETs, MOSFETs FDP24N40

Description
N-Channel 400V 24A (Tc) 227W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 400V 24A (Tc) 227W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP24N40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP24N40-ND
Single FETs, MOSFETs FDP24N40-ND
N-Channel 400V 24A (Tc) 227W (Tc) Through Hole TO-220-3

N-Channel 400V 24A (Tc) 227W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP24N40 - 204115-FDP24N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP24N40
204115-FDP24N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP24N40 204115-FDP24N40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204115-FDP24N40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 227W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 3020pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 175 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204115-FDP24N40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 227W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3020pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 175 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 24A TO-220 MOSFET Transistor
278-FDP24N40
N-Channel 400V 24A TO-220 MOSFET Transistor 278-FDP24N40
400V 24A N-Channel Power MOSFET TO-220 175mR Product overview: FDP24N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP24N40 can be used for catalog matching and distributor lookup.

400V 24A N-Channel Power MOSFET TO-220 175mR Product overview: FDP24N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 24A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 24A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP24N40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 400V, 24A, 150Deg C, 227W Rohs Compliant Onsemi - 54AH8668 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 24A, 150Deg C, 227W Rohs Compliant Onsemi
54AH8668
Mosfet, N-Ch, 400V, 24A, 150Deg C, 227W Rohs Compliant Onsemi 54AH8668
MOSFET, N-CH, 400V, 24A, 150DEG C, 227W ROHS COMPLIANT: YES

MOSFET, N-CH, 400V, 24A, 150DEG C, 227W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP24N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP24N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP24N40
MOSFET N-CH 400V 24A TO220-3

MOSFET N-CH 400V 24A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP24N40
MOSFET FDP24N40
MOSFET 400V N-Channel

MOSFET 400V N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - FDP24N40 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP24N40
Single FETs, MOSFETs FDP24N40
POWER FIELD-EFFECT TRANSISTOR, 2

POWER FIELD-EFFECT TRANSISTOR, 2

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP24N40 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP24N40
Single FETs, MOSFETs FDP24N40
MOSFET N-CH 400V 24A TO220-3

MOSFET N-CH 400V 24A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP24N40-ND 204115-FDP24N40 278-FDP24N40 54AH8668 FDP24N40 FDP24N40 FDP24N40
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP24N40 N-Channel 400V 24A TO-220 MOSFET Transistor Mosfet, N-Ch, 400V, 24A, 150Deg C, 227W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 400 volts 400 volts
PD 227000 milliwatts 227000 milliwatts 227000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers