onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP22N50N FDP22N50N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038315-FDP22N50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 312.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 220 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038315-FDP22N50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 312.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 220 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP22N50N - 1038315-FDP22N50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP22N50N
1038315-FDP22N50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP22N50N 1038315-FDP22N50N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038315-FDP22N50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 312.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 220 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038315-FDP22N50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 312.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 220 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDP22N50N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP22N50N-ND
Single FETs, MOSFETs FDP22N50N-ND
N-Channel 500V 22A (Tc) 312.5W (Tc) Through Hole TO-220-3

N-Channel 500V 22A (Tc) 312.5W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 7394860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394860
MOSFETs 7394860
MOSFET N-Channel 500V 22A TO220

MOSFET N-Channel 500V 22A TO220

Supplier's Site
MOSFETs - 7394860P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394860P
MOSFETs 7394860P
MOSFET N-Channel 500V 22A TO220

MOSFET N-Channel 500V 22A TO220

Supplier's Site
MOSFETs - 1455388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455388
MOSFETs 1455388
MOSFET N-Channel 500V 22A TO220

MOSFET N-Channel 500V 22A TO220

Supplier's Site
Singapore, Singapore
500V 22A MOSFET Transistor
2088-FDP22N50N
500V 22A MOSFET Transistor 2088-FDP22N50N
MOSFETs UniFETII 500V 22A Product overview: FDP22N50N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP22N50N can be used for catalog matching and distributor lookup.

MOSFETs UniFETII 500V 22A Product overview: FDP22N50N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP22N50N can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDP22N50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP22N50N
Single FETs, MOSFETs FDP22N50N
MOSFET N-CH 500V 22A TO220-3

MOSFET N-CH 500V 22A TO220-3

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 22A, To-220; Transistor Polarity Onsemi - 07AH3942 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 22A, To-220; Transistor Polarity Onsemi
07AH3942
Mosfet, N-Ch, 500V, 22A, To-220; Transistor Polarity Onsemi 07AH3942
MOSFET, N-CH, 500V, 22A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.185ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 500V, 22A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.185ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP22N50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP22N50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP22N50N
MOSFET N-CH 500V 22A TO220-3

MOSFET N-CH 500V 22A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1038315-FDP22N50N FDP22N50N-ND 7394860 7394860P 2088-FDP22N50N FDP22N50N 07AH3942 FDP22N50N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP22N50N Single FETs, MOSFETs MOSFETs MOSFETs 500V 22A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 500V, 22A, To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts
PD 312500 milliwatts 312 milliwatts 312500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 Tube TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805L - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers