onsemi Single FETs, MOSFETs FDP150N10A

Description
N-Channel 100V 50A (Tc) 91W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 50A (Tc) 91W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP150N10A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP150N10A-ND
Single FETs, MOSFETs FDP150N10A-ND
N-Channel 100V 50A (Tc) 91W (Tc) Through Hole TO-220-3

N-Channel 100V 50A (Tc) 91W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 50A TO-220 MOSFET Transistor
278-FDP150N10A
100V 50A TO-220 MOSFET Transistor 278-FDP150N10A
MOSFET N-CH 100V 50A TO-220-3 Product overview: FDP150N10A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP150N10A can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 50A TO-220-3 Product overview: FDP150N10A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP150N10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FDP150N10A - 1173870-FDP150N10A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDP150N10A
1173870-FDP150N10A
FETs - Single - FDP150N10A 1173870-FDP150N10A
Manufacturer: ON Semiconductor Win Source Part Number: 1173870-FDP150N10A Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 91W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 50A Rds On (Maximum) at Id, Vgs: 15mOhm at 50A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 21nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1440pF at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173870-FDP150N10A
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 91W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 50A
Rds On (Maximum) at Id, Vgs: 15mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 21nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1440pF at 50V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP150N10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP150N10A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP150N10A
MOSFET N-CH 100V 50A TO220-3

MOSFET N-CH 100V 50A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP150N10A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP150N10A
Single FETs, MOSFETs FDP150N10A
MOSFET N-CH 100V 50A TO220-3

MOSFET N-CH 100V 50A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP150N10A-ND 278-FDP150N10A 1173870-FDP150N10A FDP150N10A FDP150N10A
Product Name Single FETs, MOSFETs 100V 50A TO-220 MOSFET Transistor FETs - Single - FDP150N10A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
PD 91000 milliwatts 91000 milliwatts 91000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7343QTR - 1046615-AUIRF7343QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 55 volts
PD 2000 milliwatts
View Details
8 suppliers