N-Channel MOSFET, 500V, 11.5A, 520mΩ, TO-220 Product overview: FDP12N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP12N50NZ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038306-FDP12N50NZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1235pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 520 mOhm @ 5.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
N-Channel 500V 11.5A (Tc) 170W (Tc) Through Hole TO-220-3
MOSFET N-CH 500V 11.5A TO220-3
MOSFET N-CH 500V 11.5A TO220-3
MOSFET, N-CH, 500V, 11.5A, 150DEG C/170W ROHS COMPLIANT: YES
MOSFET N-CH 500V 11.5A TO220-3
MOSFET 500V N-Chan MOSFET UniFET-II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDP12N50NZ | 1038306-FDP12N50NZ | 488-FDP12N50NZ-ND | FDP12N50NZ | 54AH8666 | FDP12N50NZ | FDP12N50NZ |
| Product Name | N-Channel 500V 11.5A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP12N50NZ | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 500V, 11.5A, 150Deg C/170W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 170000 milliwatts | 170000 milliwatts | 170000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 500 volts | 500 volts |