onsemi N-Channel 500V 11.5A TO-220 MOSFET Transistor FDP12N50

Description
500V N-Channel MOSFET, 11.5A, 650mR, TO-220 Product overview: FDP12N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP12N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-Channel MOSFET, 11.5A, 650mR, TO-220 Product overview: FDP12N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP12N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 11.5A TO-220 MOSFET Transistor
278-FDP12N50
N-Channel 500V 11.5A TO-220 MOSFET Transistor 278-FDP12N50
500V N-Channel MOSFET, 11.5A, 650mR, TO-220 Product overview: FDP12N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP12N50 can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET, 11.5A, 650mR, TO-220 Product overview: FDP12N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP12N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP12N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP12N50-ND
Single FETs, MOSFETs FDP12N50-ND
N-Channel 500V 11.5A (Tc) 165W (Tc) Through Hole TO-220-3

N-Channel 500V 11.5A (Tc) 165W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - FDP12N50 - 1173868-FDP12N50 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDP12N50
1173868-FDP12N50
FETs - Single - FDP12N50 1173868-FDP12N50
Manufacturer: ON Semiconductor Win Source Part Number: 1173868-FDP12N50 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 165W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 11.5A Rds On (Maximum) at Id, Vgs: 650mOhm at 6A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1315pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173868-FDP12N50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 165W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 11.5A
Rds On (Maximum) at Id, Vgs: 650mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1315pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP12N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP12N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP12N50
MOSFET N-CH 500V 11.5A TO220-3

MOSFET N-CH 500V 11.5A TO220-3

Supplier's Site
Mosfet, N-Ch, 500V, 11.5A, To-220; Channel Type Onsemi - 78M0956 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 11.5A, To-220; Channel Type Onsemi
78M0956
Mosfet, N-Ch, 500V, 11.5A, To-220; Channel Type Onsemi 78M0956
MOSFET, N-CH, 500V, 11.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 11.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDP12N50
MOSFET FDP12N50
MOSFET 500V N-Channel

MOSFET 500V N-Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDP12N50 FDP12N50-ND 1173868-FDP12N50 FDP12N50 78M0956 FDP12N50
Product Name N-Channel 500V 11.5A TO-220 MOSFET Transistor Single FETs, MOSFETs FETs - Single - FDP12N50 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 11.5A, To-220; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 165000 milliwatts 165000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data