onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120N10 FDP120N10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040265-FDP120N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 74A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 5605pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 74A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040265-FDP120N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 74A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 5605pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 74A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120N10 - 040265-FDP120N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120N10
040265-FDP120N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120N10 040265-FDP120N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040265-FDP120N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 74A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 5605pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 74A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040265-FDP120N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 74A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 5605pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 74A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
100V 12Mohm MOSFET Transistor
2088-FDP120N10
100V 12Mohm MOSFET Transistor 2088-FDP120N10
MOSFETs N Chan 100V 12Mohm Product overview: FDP120N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP120N10 can be used for catalog matching and distributor lookup.

MOSFETs N Chan 100V 12Mohm Product overview: FDP120N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP120N10 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDP120N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP120N10-ND
Single FETs, MOSFETs FDP120N10-ND
N-Channel 100V 74A (Tc) 170W (Tc) Through Hole TO-220-3

N-Channel 100V 74A (Tc) 170W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N Chan 100V 12Mohm

MOSFET N Chan 100V 12Mohm

Buy Now Datasheet
Single FETs, MOSFETs - FDP120N10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP120N10
Single FETs, MOSFETs FDP120N10
MOSFET N-CH 100V 74A TO220-3

MOSFET N-CH 100V 74A TO220-3

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP120N10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP120N10
Single FETs, MOSFETs FDP120N10
POWER FIELD-EFFECT TRANSISTOR, 7

POWER FIELD-EFFECT TRANSISTOR, 7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP120N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP120N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP120N10
MOSFET N-CH 100V 74A TO220-3

MOSFET N-CH 100V 74A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 040265-FDP120N10 2088-FDP120N10 FDP120N10-ND FDP120N10 FDP120N10 FDP120N10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120N10 100V 12Mohm MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 170000 milliwatts 170 milliwatts 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details