onsemi Single FETs, MOSFETs FDP120AN15A0

Description
N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP120AN15A0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP120AN15A0-ND
Single FETs, MOSFETs FDP120AN15A0-ND
N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Through Hole TO-220-3

N-Channel 150V 2.8A (Ta), 14A (Tc) 65W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
150V 14A MOSFET Transistor
278-FDP120AN15A0
150V 14A MOSFET Transistor 278-FDP120AN15A0
MOSFET N-CH 150V 14A TO-220AB Product overview: FDP120AN15A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP120AN15A0 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 14A TO-220AB Product overview: FDP120AN15A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP120AN15A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120AN15A0 - 1038305-FDP120AN15A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120AN15A0
1038305-FDP120AN15A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120AN15A0 1038305-FDP120AN15A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038305-FDP120AN15A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.8A (Ta), 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14.5nC @ 10V Max Input Capacitance: 770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038305-FDP120AN15A0
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.8A (Ta), 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14.5nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP120AN15A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP120AN15A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP120AN15A0
MOSFET N-CH 150V 2.8A/14A TO220

MOSFET N-CH 150V 2.8A/14A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP120AN15A0-ND 278-FDP120AN15A0 1038305-FDP120AN15A0 FDP120AN15A0
Product Name Single FETs, MOSFETs 150V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP120AN15A0 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
PD 65000 milliwatts 65000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319QTR - 1020726-AUIRF7319QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers