N-Channel 100V 75A (Tc) 208W (Tc) Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067015-FDP090N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 116nC @ 10V
Max Input Capacitance: 8225pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 75A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MOSFETs 100V 75A N-Chan PowerTrench Product overview: FDP090N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP090N10 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 75A TO220-3
MOSFET N-CH 100V 75A TO220-3
MOSFET 100V 75A N-Chan PowerTrench
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDP090N10-ND | 067015-FDP090N10 | 2088-FDP090N10 | FDP090N10 | FDP090N10 | FDP090N10 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP090N10 | 100V 75A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| V(BR)DSS | 100 volts | 100 volts | ||||
| PD | 208000 milliwatts | 208 milliwatts | 208000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |