onsemi 80V 75A TO-220 MOSFET Transistor FDP053N08B

Description
MOSFET N-CH 80V 75A TO-220 Product overview: FDP053N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP053N08B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 75A TO-220 Product overview: FDP053N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP053N08B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 75A TO-220 MOSFET Transistor
285-FDP053N08B
80V 75A TO-220 MOSFET Transistor 285-FDP053N08B
MOSFET N-CH 80V 75A TO-220 Product overview: FDP053N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP053N08B can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 75A TO-220 Product overview: FDP053N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP053N08B can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP053N08B - 067012-FDP053N08B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP053N08B
067012-FDP053N08B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP053N08B 067012-FDP053N08B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067012-FDP053N08B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 146W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 5960pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067012-FDP053N08B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 146W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 5960pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDP053N08B 067012-FDP053N08B
Product Name 80V 75A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP053N08B
Polarity N-Channel N-Channel; N-Channel
PD 146000 milliwatts 146000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data