onsemi Single FETs, MOSFETs FDP050AN06A0

Description
N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP050AN06A0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP050AN06A0-ND
Single FETs, MOSFETs FDP050AN06A0-ND
N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Through Hole TO-220-3

N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FDP050AN06A0
N-Channel MOSFET Transistor 2088-FDP050AN06A0
MOSFETs N-Channel PowerTrench Product overview: FDP050AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP050AN06A0 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel PowerTrench Product overview: FDP050AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP050AN06A0 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP050AN06A0 - 067011-FDP050AN06A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP050AN06A0
067011-FDP050AN06A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP050AN06A0 067011-FDP050AN06A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067011-FDP050AN06A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 245W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067011-FDP050AN06A0
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 245W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDP050AN06A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP050AN06A0
Single FETs, MOSFETs FDP050AN06A0
MOSFET N-CH 60V 18A/80A TO220-3

MOSFET N-CH 60V 18A/80A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP050AN06A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP050AN06A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP050AN06A0
MOSFET N-CH 60V 18A/80A TO220-3

MOSFET N-CH 60V 18A/80A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel PowerTrench

MOSFET N-Channel PowerTrench

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP050AN06A0-ND 2088-FDP050AN06A0 067011-FDP050AN06A0 FDP050AN06A0 FDP050AN06A0 FDP050AN06A0
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP050AN06A0 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
PD 245 milliwatts 245000 milliwatts 245000 milliwatts
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data