onsemi Single FETs, MOSFETs FDP047N08-F102

Description
N-Channel 75V 164A (Tc) 268W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 75V 164A (Tc) 268W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP047N08-F102-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP047N08-F102-ND
Single FETs, MOSFETs FDP047N08-F102-ND
N-Channel 75V 164A (Tc) 268W (Tc) Through Hole TO-220-3

N-Channel 75V 164A (Tc) 268W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PT3 75V

MOSFET PT3 75V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP047N08-F102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP047N08-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP047N08-F102
MOSFET N-CH 75V 164A TO220-3

MOSFET N-CH 75V 164A TO220-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP047N08-F102-ND FDP047N08-F102 FDP047N08-F102
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers