onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP038AN06A0 FDP038AN06A0

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067009-FDP038AN06A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067009-FDP038AN06A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP038AN06A0 - 067009-FDP038AN06A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP038AN06A0
067009-FDP038AN06A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP038AN06A0 067009-FDP038AN06A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067009-FDP038AN06A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067009-FDP038AN06A0
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 124nC @ 10V
Max Input Capacitance: 6400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
60V 80a 1V MOSFET Transistor
2088-FDP038AN06A0
60V 80a 1V MOSFET Transistor 2088-FDP038AN06A0
MOSFETs 60V 80a .38 Ohms/VGS=1V Product overview: FDP038AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP038AN06A0 can be used for catalog matching and distributor lookup.

MOSFETs 60V 80a .38 Ohms/VGS=1V Product overview: FDP038AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP038AN06A0 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDP038AN06A0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP038AN06A0-ND
Single FETs, MOSFETs FDP038AN06A0-ND
N-Channel 60V 17A (Ta), 80A (Tc) 310W (Tc) Through Hole TO-220-3

N-Channel 60V 17A (Ta), 80A (Tc) 310W (Tc) Through Hole TO-220-3

Buy Now Datasheet
N Channel Mosfet, 60V, 80A To-220Ab; Channel Type Onsemi - 28H9691 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 80A To-220Ab; Channel Type Onsemi
28H9691
N Channel Mosfet, 60V, 80A To-220Ab; Channel Type Onsemi 28H9691
N CHANNEL MOSFET, 60V, 80A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 80A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP038AN06A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP038AN06A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP038AN06A0
MOSFET N-CH 60V 17A/80A TO220-3

MOSFET N-CH 60V 17A/80A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP038AN06A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP038AN06A0
Single FETs, MOSFETs FDP038AN06A0
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDP038AN06A0
Triode/MOS Tube/Transistor >> MOSFETs FDP038AN06A0
60V 3.5mΩ@10V,80A 310W 4V@250uA N Channel TO-220 MOSFETs ROHS

60V 3.5mΩ@10V,80A 310W 4V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 80a .38 Ohms/VGS=1V

MOSFET 60V 80a .38 Ohms/VGS=1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 067009-FDP038AN06A0 2088-FDP038AN06A0 FDP038AN06A0-ND 28H9691 FDP038AN06A0 FDP038AN06A0 FDP038AN06A0 FDP038AN06A0
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP038AN06A0 60V 80a 1V MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 60V, 80A To-220Ab; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 310000 milliwatts 310 milliwatts 310000 milliwatts 310000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data