onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP036N10A FDP036N10A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067008-FDP036N10A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Family Name: FDP036N10A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 116nC @ 10V Max Input Capacitance: 7295pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFB4110QPBF; STP185N10F3; IPP120N10S403AKSA1; CSD19535KCS; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067008-FDP036N10A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Family Name: FDP036N10A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 116nC @ 10V Max Input Capacitance: 7295pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFB4110QPBF; STP185N10F3; IPP120N10S403AKSA1; CSD19535KCS; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP036N10A - 067008-FDP036N10A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP036N10A
067008-FDP036N10A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP036N10A 067008-FDP036N10A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067008-FDP036N10A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Family Name: FDP036N10A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 116nC @ 10V Max Input Capacitance: 7295pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFB4110QPBF; STP185N10F3; IPP120N10S403AKSA1; CSD19535KCS; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067008-FDP036N10A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 333W (Tc)
Family Name: FDP036N10A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 116nC @ 10V
Max Input Capacitance: 7295pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): IRFB4110QPBF; STP185N10F3; IPP120N10S403AKSA1; CSD19535KCS;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDP036N10A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP036N10A-ND
Single FETs, MOSFETs FDP036N10A-ND
N-Channel 100V 120A (Tc) 333W (Tc) Through Hole TO-220-3

N-Channel 100V 120A (Tc) 333W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 7394866 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394866
MOSFETs 7394866
MOSFET N-Channel 100V 214A TO220AB

MOSFET N-Channel 100V 214A TO220AB

Supplier's Site
MOSFETs - 7394866P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394866P
MOSFETs 7394866P
MOSFET N-Channel 100V 214A TO220AB

MOSFET N-Channel 100V 214A TO220AB

Supplier's Site
MOSFETs - 1461975 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1461975
MOSFETs 1461975
MOSFET N-Channel 100V 214A TO220AB

MOSFET N-Channel 100V 214A TO220AB

Supplier's Site
Singapore, Singapore
100V 3.6Mohm MOSFET Transistor
2088-FDP036N10A
100V 3.6Mohm MOSFET Transistor 2088-FDP036N10A
MOSFETs PT5 NCH 100V 3.6Mohm PowerTrench MOSFET Product overview: FDP036N10A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.6Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.6Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP036N10A can be used for catalog matching and distributor lookup.

MOSFETs PT5 NCH 100V 3.6Mohm PowerTrench MOSFET Product overview: FDP036N10A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.6Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.6Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP036N10A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP036N10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP036N10A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP036N10A
MOSFET N-CH 100V 120A TO220-3

MOSFET N-CH 100V 120A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP036N10A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP036N10A
Single FETs, MOSFETs FDP036N10A
MOSFET N-CH 100V 120A TO220-3

MOSFET N-CH 100V 120A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PT5 NCH 100V 3.6Mohm PowerTrench MOSFET

MOSFET PT5 NCH 100V 3.6Mohm PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 100V, 120A, 175Deg C, 333W Rohs Compliant Onsemi - 54AH8664 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 120A, 175Deg C, 333W Rohs Compliant Onsemi
54AH8664
Mosfet, N-Ch, 100V, 120A, 175Deg C, 333W Rohs Compliant Onsemi 54AH8664
MOSFET, N-CH, 100V, 120A, 175DEG C, 333W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 120A, 175DEG C, 333W ROHS COMPLIANT: YES

Supplier's Site Datasheet
N Channel Mosfet, Powertrench, 100V, 214A, To-220Ab; Transistor Polarity Onsemi - 92R5577 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Powertrench, 100V, 214A, To-220Ab; Transistor Polarity Onsemi
92R5577
N Channel Mosfet, Powertrench, 100V, 214A, To-220Ab; Transistor Polarity Onsemi 92R5577
N CHANNEL MOSFET, POWERTRENCH, 100V, 214A, TO-220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:214A; On Resistance Rds(on):0.0032ohm; Transistor Mounting:Through Hole; No. of Pins:3PinsRoHS Compliant: Yes

N CHANNEL MOSFET, POWERTRENCH, 100V, 214A, TO-220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:214A; On Resistance Rds(on):0.0032ohm; Transistor Mounting:Through Hole; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 067008-FDP036N10A FDP036N10A-ND 7394866 7394866P 2088-FDP036N10A FDP036N10A FDP036N10A FDP036N10A 54AH8664 92R5577
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP036N10A Single FETs, MOSFETs MOSFETs MOSFETs 100V 3.6Mohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 120A, 175Deg C, 333W Rohs Compliant Onsemi N Channel Mosfet, Powertrench, 100V, 214A, To-220Ab; Transistor Polarity Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 333000 milliwatts 227 milliwatts 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products