onsemi MOSFET FDP032N08-F102

Description
MOSFET PT3 MV 75V 3.2mohm for Delta
Description
MOSFET PT3 MV 75V 3.2mohm for Delta

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET PT3 MV 75V 3.2mohm for Delta

MOSFET PT3 MV 75V 3.2mohm for Delta

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP032N08-F102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP032N08-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP032N08-F102
MOSFET N-CHANNEL 75V 120A TO220

MOSFET N-CHANNEL 75V 120A TO220

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP032N08-F102 FDP032N08-F102
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details