onsemi Single FETs, MOSFETs FDP030N06

Description
N-Channel 60V 120A (Tc) 231W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 120A (Tc) 231W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP030N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP030N06-ND
Single FETs, MOSFETs FDP030N06-ND
N-Channel 60V 120A (Tc) 231W (Tc) Through Hole TO-220-3

N-Channel 60V 120A (Tc) 231W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP030N06 - 1038296-FDP030N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP030N06
1038296-FDP030N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP030N06 1038296-FDP030N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038296-FDP030N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 231W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 151nC @ 10V Max Input Capacitance: 9815pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038296-FDP030N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 231W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 151nC @ 10V
Max Input Capacitance: 9815pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
60V 3.0Mohm MOSFET Transistor
2088-FDP030N06
60V 3.0Mohm MOSFET Transistor 2088-FDP030N06
MOSFETs NCH 60V 3.0Mohm Product overview: FDP030N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.0Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.0Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP030N06 can be used for catalog matching and distributor lookup.

MOSFETs NCH 60V 3.0Mohm Product overview: FDP030N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.0Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.0Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP030N06 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8063541 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063541
MOSFETs 8063541
MOSFET, Fairchild, FDP030N06

MOSFET, Fairchild, FDP030N06

Supplier's Site
MOSFETs - 8063541P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063541P
MOSFETs 8063541P
MOSFET, Fairchild, FDP030N06

MOSFET, Fairchild, FDP030N06

Supplier's Site
MOSFETs - 1454590 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454590
MOSFETs 1454590
MOSFET, Fairchild, FDP030N06

MOSFET, Fairchild, FDP030N06

Supplier's Site
Mosfet, N-Ch, 60V, 120A, 175Deg C, 231W Rohs Compliant Onsemi - 54AH8663 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, 175Deg C, 231W Rohs Compliant Onsemi
54AH8663
Mosfet, N-Ch, 60V, 120A, 175Deg C, 231W Rohs Compliant Onsemi 54AH8663
MOSFET, N-CH, 60V, 120A, 175DEG C, 231W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 120A, 175DEG C, 231W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP030N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP030N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP030N06
MOSFET N-CH 60V 120A TO220-3

MOSFET N-CH 60V 120A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP030N06-ND 1038296-FDP030N06 2088-FDP030N06 8063541 8063541P 54AH8663 FDP030N06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP030N06 60V 3.0Mohm MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 60V, 120A, 175Deg C, 231W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; To-220 TO-220; TO-220 TO-3 TO-220; TO-220-3
V(BR)DSS 60 volts
PD 231000 milliwatts 231 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data