onsemi 75V 120A TO-220 MOSFET Transistor FDP023N08B

Description
MOSFET N-CH 75V 120A TO-220-3 Product overview: FDP023N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP023N08B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 120A TO-220-3 Product overview: FDP023N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP023N08B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 120A TO-220 MOSFET Transistor
285-FDP023N08B
75V 120A TO-220 MOSFET Transistor 285-FDP023N08B
MOSFET N-CH 75V 120A TO-220-3 Product overview: FDP023N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP023N08B can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 120A TO-220-3 Product overview: FDP023N08B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP023N08B can be used for catalog matching and distributor lookup.

Supplier's Site
 - FDP023N08B - Rochester Electronics
Newburyport, MA, United States
75V N-Channel MOSFET

75V N-Channel MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP023N08B - 204101-FDP023N08B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP023N08B
204101-FDP023N08B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP023N08B 204101-FDP023N08B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204101-FDP023N08B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 245W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 13765pF @ 37.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.35 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204101-FDP023N08B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 245W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 250μA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 13765pF @ 37.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.35 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDP023N08B FDP023N08B 204101-FDP023N08B
Product Name 75V 120A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP023N08B
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 245000 milliwatts 245000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data