onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP020N06B FDP020N06B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204100-FDP020N06B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 268nC @ 10V Max Input Capacitance: 20930pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204100-FDP020N06B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 268nC @ 10V Max Input Capacitance: 20930pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP020N06B - 204100-FDP020N06B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP020N06B
204100-FDP020N06B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP020N06B 204100-FDP020N06B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204100-FDP020N06B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 268nC @ 10V Max Input Capacitance: 20930pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204100-FDP020N06B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 268nC @ 10V
Max Input Capacitance: 20930pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 120A TO-220 MOSFET Transistor
285-FDP020N06B
60V 120A TO-220 MOSFET Transistor 285-FDP020N06B
MOSFET N-CH 60V 120A TO-220-3 Product overview: FDP020N06B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP020N06B can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A TO-220-3 Product overview: FDP020N06B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDP020N06B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204100-FDP020N06B 285-FDP020N06B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP020N06B 60V 120A TO-220 MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 333000 milliwatts 333000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers