onsemi Single FETs, MOSFETs FDN86501LZ

Description
N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDN86501LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86501LZCT-ND
Single FETs, MOSFETs FDN86501LZCT-ND
N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN86501LZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86501LZDKR-ND
Single FETs, MOSFETs FDN86501LZDKR-ND
N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN86501LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86501LZTR-ND
Single FETs, MOSFETs FDN86501LZTR-ND
N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 60V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86501LZ - 871674-FDN86501LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86501LZ
871674-FDN86501LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86501LZ 871674-FDN86501LZ
Manufacturer: ON Semiconductor Win Source Part Number: 871674-FDN86501LZ Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: FDN86501 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDN86501LZTR, FDN86501LZCT, FDN86501LZDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871674-FDN86501LZ
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDN86501
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDN86501LZTR, FDN86501LZCT, FDN86501LZDKR

Buy Now Datasheet
Singapore, Singapore
N-Channel 2.6 A MOSFET Transistor
2088-FDN86501LZ
N-Channel 2.6 A MOSFET Transistor 2088-FDN86501LZ
MOSFETs N-Channel Shielded Gate PowerTrench MOSFET60 V, 2.6 A, 116 mO Product overview: FDN86501LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.6 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN86501LZ can be used for catalog matching and distributor lookup.

MOSFETs N-Channel Shielded Gate PowerTrench MOSFET60 V, 2.6 A, 116 mO Product overview: FDN86501LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.6 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN86501LZ can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.5W Rohs Compliant Onsemi - 54AH8648 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.5W Rohs Compliant Onsemi
54AH8648
Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.5W Rohs Compliant Onsemi 54AH8648
MOSFET, N-CH, 60V, 2.6A, 150DEG C, 1.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 2.6A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
TAPE REEL / PT5 100/20V N P T MOSFET - 598-FDN86501LZ - Utmel Electronic Limited
Hong Kong, China
TAPE REEL / PT5 100/20V N P T MOSFET
598-FDN86501LZ
TAPE REEL / PT5 100/20V N P T MOSFET 598-FDN86501LZ
TAPE REEL / PT5 100/20V N P T MOSFET

TAPE REEL / PT5 100/20V N P T MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN86501LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN86501LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN86501LZ
MOSFET N-CH 60V 2.6A SUPERSOT3

MOSFET N-CH 60V 2.6A SUPERSOT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 60V 116.0 MOHM SSOT3

MOSFET FET 60V 116.0 MOHM SSOT3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDN86501LZCT-ND 871674-FDN86501LZ 2088-FDN86501LZ 54AH8648 598-FDN86501LZ FDN86501LZ FDN86501LZ
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86501LZ N-Channel 2.6 A MOSFET Transistor Mosfet, N-Ch, 60V, 2.6A, 150Deg C, 1.5W Rohs Compliant Onsemi TAPE REEL / PT5 100/20V N P T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Reel TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 1.5 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data