onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86265P FDN86265P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871673-FDN86265P Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 150 V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: FDN86265 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDN86265PTR, FDN86265PCT, FDN86265PDKR
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871673-FDN86265P Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 150 V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: FDN86265 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDN86265PTR, FDN86265PCT, FDN86265PDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDN86265P is a P-Channel MOSFET designed for applications requiring low on-state resistance and fast switching capabilities. It features a maximum drain-to-source voltage of -150 V and a continuous drain current rating of -0.8 A, with a power dissipation of 1.5 W. The device exhibits a low on-resistance of 1.2 Ω at a gate-to-source voltage of -10 V and a drain current of -0.8 A, making it suitable for load switch applications. This MOSFET is optimized for low gate charge, which enhances its performance in fast switching applications. It is packaged in a SOT-23 surface mount configuration, facilitating easy integration into compact designs. The FDN86265P is also compliant with RoHS standards, ensuring it is free from lead and halides. With a wide operating temperature range of -55°C to +150°C, it is suitable for various environmental conditions. The device has been 100% UIL tested and is rated for ESD protection levels, making it a reliable choice for engineers looking for robust performance in their projects.

Datasheet Summary
Powered by GS/AI

The FDN86265P is a P-Channel MOSFET designed for applications requiring low on-state resistance and fast switching capabilities. It features a maximum drain-to-source voltage of -150 V and a continuous drain current rating of -0.8 A, with a power dissipation of 1.5 W. The device exhibits a low on-resistance of 1.2 Ω at a gate-to-source voltage of -10 V and a drain current of -0.8 A, making it suitable for load switch applications. This MOSFET is optimized for low gate charge, which enhances its performance in fast switching applications. It is packaged in a SOT-23 surface mount configuration, facilitating easy integration into compact designs. The FDN86265P is also compliant with RoHS standards, ensuring it is free from lead and halides. With a wide operating temperature range of -55°C to +150°C, it is suitable for various environmental conditions. The device has been 100% UIL tested and is rated for ESD protection levels, making it a reliable choice for engineers looking for robust performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86265P - 871673-FDN86265P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86265P
871673-FDN86265P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86265P 871673-FDN86265P
Manufacturer: ON Semiconductor Win Source Part Number: 871673-FDN86265P Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 150 V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: FDN86265 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDN86265PTR, FDN86265PCT, FDN86265PDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871673-FDN86265P
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 150 V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDN86265
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDN86265PTR, FDN86265PCT, FDN86265PDKR

Buy Now Datasheet
Singapore, Singapore
25V MOSFET Transistor
2088-FDN86265P
25V MOSFET Transistor 2088-FDN86265P
MOSFETs PT5 150/25V Pch PowerTrench MOSFET Product overview: FDN86265P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN86265P can be used for catalog matching and distributor lookup.

MOSFETs PT5 150/25V Pch PowerTrench MOSFET Product overview: FDN86265P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN86265P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8648512P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648512P
MOSFETs 8648512P
MOSFET P-Ch 150V 0.8A Shielded Gate SSOT

MOSFET P-Ch 150V 0.8A Shielded Gate SSOT

Supplier's Site
MOSFETs - 8648512 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648512
MOSFETs 8648512
MOSFET P-Ch 150V 0.8A Shielded Gate SSOT

MOSFET P-Ch 150V 0.8A Shielded Gate SSOT

Supplier's Site
MOSFETs - 1663331 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663331
MOSFETs 1663331
MOSFET P-Ch 150V 0.8A Shielded Gate SSOT

MOSFET P-Ch 150V 0.8A Shielded Gate SSOT

Supplier's Site
Single FETs, MOSFETs - FDN86265PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86265PTR-ND
Single FETs, MOSFETs FDN86265PTR-ND
P-Channel 150V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3

P-Channel 150V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN86265PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86265PDKR-ND
Single FETs, MOSFETs FDN86265PDKR-ND
P-Channel 150V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3

P-Channel 150V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN86265PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86265PCT-ND
Single FETs, MOSFETs FDN86265PCT-ND
P-Channel 150V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3

P-Channel 150V 800mA (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, P-Ch, -150V, -0.8A, Supersot-3; Transistor Polarity Onsemi - 46AC0807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -150V, -0.8A, Supersot-3; Transistor Polarity Onsemi
46AC0807
Mosfet, P-Ch, -150V, -0.8A, Supersot-3; Transistor Polarity Onsemi 46AC0807
MOSFET, P-CH, -150V, -0.8A, SUPERSOT-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-800mA; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.85ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.3V; RoHS Compliant: Yes

MOSFET, P-CH, -150V, -0.8A, SUPERSOT-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-800mA; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.85ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.3V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PT5 150/25V Pch PowerTrench MOSFET

MOSFET PT5 150/25V Pch PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN86265P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN86265P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN86265P
MOSFET P-CH 150V 800MA SUPERSOT3

MOSFET P-CH 150V 800MA SUPERSOT3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 871673-FDN86265P 2088-FDN86265P 8648512P 8648512 FDN86265PTR-ND 46AC0807 FDN86265P FDN86265P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86265P 25V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -150V, -0.8A, Supersot-3; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Reel SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0015 kS
Unlock Full Specs
to access all available technical data