onsemi Single FETs, MOSFETs FDN86246

Description
N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDN86246CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86246CT-ND
Single FETs, MOSFETs FDN86246CT-ND
N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN86246TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86246TR-ND
Single FETs, MOSFETs FDN86246TR-ND
N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN86246DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN86246DKR-ND
Single FETs, MOSFETs FDN86246DKR-ND
N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 150V 1.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 7599655 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599655
MOSFETs 7599655
MOSFET N-Channel 150V 1.6A SSOT3

MOSFET N-Channel 150V 1.6A SSOT3

Supplier's Site
MOSFETs - 7599655P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599655P
MOSFETs 7599655P
MOSFET N-Channel 150V 1.6A SSOT3

MOSFET N-Channel 150V 1.6A SSOT3

Supplier's Site
MOSFETs - 1662695 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662695
MOSFETs 1662695
MOSFET N-Channel 150V 1.6A SSOT3

MOSFET N-Channel 150V 1.6A SSOT3

Supplier's Site
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDN86246
N-Channel 150V MOSFET Transistor 2088-FDN86246
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDN86246 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN86246 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDN86246 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN86246 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86246 - 1038294-FDN86246 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86246
1038294-FDN86246
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86246 1038294-FDN86246
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038294-FDN86246 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 225pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 261 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038294-FDN86246
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 225pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 261 mOhm @ 1.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDN86246 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN86246
Single FETs, MOSFETs FDN86246
MOSFET N-CH 150V 1.6A SUPERSOT3

MOSFET N-CH 150V 1.6A SUPERSOT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN86246 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN86246
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN86246
MOSFET N-CH 150V 1.6A SUPERSOT3

MOSFET N-CH 150V 1.6A SUPERSOT3

Supplier's Site
Mosfet, N Ch, 150V, 1.6A, Ssot-3; Transistor Polarity Onsemi - 88T3351 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 150V, 1.6A, Ssot-3; Transistor Polarity Onsemi
88T3351
Mosfet, N Ch, 150V, 1.6A, Ssot-3; Transistor Polarity Onsemi 88T3351
MOSFET, N CH, 150V, 1.6A, SSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.6A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.195ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.4V; Power RoHS Compliant: Yes

MOSFET, N CH, 150V, 1.6A, SSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.6A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.195ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN86246
MOSFET FDN86246
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDN86246CT-ND 7599655 7599655P 2088-FDN86246 1038294-FDN86246 FDN86246 FDN86246 88T3351 FDN86246
Product Name Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 150V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN86246 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 150V, 1.6A, Ssot-3; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Reel SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0040 kS
Unlock Full Specs
to access all available technical data