onsemi N-Channel 100V MOSFET Transistor FDN8601

Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDN8601 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN8601 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDN8601 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN8601 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDN8601
N-Channel 100V MOSFET Transistor 2088-FDN8601
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDN8601 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN8601 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDN8601 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN8601 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7599651P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599651P
MOSFETs 7599651P
MOSFET N-Channel 100V 27A SSOT3

MOSFET N-Channel 100V 27A SSOT3

Supplier's Site
MOSFETs - 1661613 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661613
MOSFETs 1661613
MOSFET N-Channel 100V 27A SSOT3

MOSFET N-Channel 100V 27A SSOT3

Supplier's Site
Single FETs, MOSFETs - FDN8601CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN8601CT-ND
Single FETs, MOSFETs FDN8601CT-ND
N-Channel 100V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 100V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN8601DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN8601DKR-ND
Single FETs, MOSFETs FDN8601DKR-ND
N-Channel 100V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 100V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN8601TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN8601TR-ND
Single FETs, MOSFETs FDN8601TR-ND
N-Channel 100V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 100V 2.7A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN8601 - 016114-FDN8601 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN8601
016114-FDN8601
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN8601 016114-FDN8601
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016114-FDN8601 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 210pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 109 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): SI2392ADS-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016114-FDN8601
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 210pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 109 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): SI2392ADS-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.5W; Channel Type Onsemi - 88T3350 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.5W; Channel Type Onsemi
88T3350
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.5W; Channel Type Onsemi 88T3350
MOSFET, N-CH, 100V, 2.7A, 150DEG C, 1.5W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.7A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, N-CH, 100V, 2.7A, 150DEG C, 1.5W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.7A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN8601 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN8601
Single FETs, MOSFETs FDN8601
MOSFET N-CH 100V 2.7A SUPERSOT3

MOSFET N-CH 100V 2.7A SUPERSOT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN8601
MOSFET FDN8601
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN8601 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN8601
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN8601
MOSFET N-CH 100V 2.7A SUPERSOT3

MOSFET N-CH 100V 2.7A SUPERSOT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDN8601 7599651P 1661613 FDN8601CT-ND 016114-FDN8601 88T3350 FDN8601 FDN8601 FDN8601
Product Name N-Channel 100V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN8601 Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.5W; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0080 kS
PD 1.5 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Package Type Reel SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers