onsemi Single FETs, MOSFETs FDN5630

Description
N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote
Description
N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N Channel MOSFET, part number 58K8845, is designed for applications requiring efficient switching, such as DC/DC converters and motor drives. It has a maximum drain-source voltage of 60V and a continuous drain current rating of 1.7A. The device features a low on-resistance (R_DS(ON)) of 0.100,Ѷ at a gate-source voltage of 10V, which contributes to improved efficiency in high-frequency applications. The MOSFET is housed in a SuperSOT-3 package, providing a compact footprint suitable for space-constrained designs. It also offers fast switching capabilities with a total gate charge of 10nC, making it suitable for high-speed applications. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The N Channel MOSFET, part number 58K8845, is designed for applications requiring efficient switching, such as DC/DC converters and motor drives. It has a maximum drain-source voltage of 60V and a continuous drain current rating of 1.7A. The device features a low on-resistance (R_DS(ON)) of 0.100,Ѷ at a gate-source voltage of 10V, which contributes to improved efficiency in high-frequency applications. The MOSFET is housed in a SuperSOT-3 package, providing a compact footprint suitable for space-constrained designs. It also offers fast switching capabilities with a total gate charge of 10nC, making it suitable for high-speed applications. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDN5630TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN5630TR-ND
Single FETs, MOSFETs FDN5630TR-ND
N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN5630CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN5630CT-ND
Single FETs, MOSFETs FDN5630CT-ND
N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN5630DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN5630DKR-ND
Single FETs, MOSFETs FDN5630DKR-ND
N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5630 - 016113-FDN5630 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5630
016113-FDN5630
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5630 016113-FDN5630
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016113-FDN5630 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN5630 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.7A, 10V Alternative Parts (Cross-Reference): RSR020N06FRATL; RSR020N06HZGTL; RSR020N06; Introduction Date: March 21, 2000 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016113-FDN5630
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN5630
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.7A, 10V
Alternative Parts (Cross-Reference): RSR020N06FRATL; RSR020N06HZGTL; RSR020N06;
Introduction Date: March 21, 2000
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
2088-FDN5630
60V MOSFET Transistor 2088-FDN5630
MOSFETs SSOT-3 N-CH 60V Product overview: FDN5630 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN5630 can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 N-CH 60V Product overview: FDN5630 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN5630 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDN5630
MOSFET FDN5630
MOSFET SSOT-3 N-CH 60V

MOSFET SSOT-3 N-CH 60V

Buy Now Datasheet
Single FETs, MOSFETs - FDN5630 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN5630
Single FETs, MOSFETs FDN5630
MOSFET N-CH 60V 1.7A SUPERSOT3

MOSFET N-CH 60V 1.7A SUPERSOT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN5630 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN5630
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN5630
MOSFET N-CH 60V 1.7A SUPERSOT3

MOSFET N-CH 60V 1.7A SUPERSOT3

Supplier's Site
N Channel Mosfet, 60V, 1.7A, Super Sot-3; Channel Type Onsemi - 58K8845 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 1.7A, Super Sot-3; Channel Type Onsemi
58K8845
N Channel Mosfet, 60V, 1.7A, Super Sot-3; Channel Type Onsemi 58K8845
N CHANNEL MOSFET, 60V, 1.7A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 1.7A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2066 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2066
Mosfet, Full Reel; Channel Type Onsemi 67R2066
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Power Dissipation:500mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Power Dissipation:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDN5630TR-ND 016113-FDN5630 2088-FDN5630 FDN5630 FDN5630 FDN5630 58K8845 67R2066
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5630 60V MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 1.7A, Super Sot-3; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3
V(BR)DSS 60 volts 60 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF5210S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers