onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5618P FDN5618P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016112-FDN5618P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN5618P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.25A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.8nC @ 10V Max Input Capacitance: 430pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 1.25A, 10V Alternative Parts (Cross-Reference): TSM2309CX RFG; SQ2361ES-T1_GE3; RSR015P06HZGTL; Introduction Date: July 17, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016112-FDN5618P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN5618P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.25A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.8nC @ 10V Max Input Capacitance: 430pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 1.25A, 10V Alternative Parts (Cross-Reference): TSM2309CX RFG; SQ2361ES-T1_GE3; RSR015P06HZGTL; Introduction Date: July 17, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5618P - 016112-FDN5618P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5618P
016112-FDN5618P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5618P 016112-FDN5618P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016112-FDN5618P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN5618P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.25A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.8nC @ 10V Max Input Capacitance: 430pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 1.25A, 10V Alternative Parts (Cross-Reference): TSM2309CX RFG; SQ2361ES-T1_GE3; RSR015P06HZGTL; Introduction Date: July 17, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016112-FDN5618P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN5618P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.25A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13.8nC @ 10V
Max Input Capacitance: 430pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 1.25A, 10V
Alternative Parts (Cross-Reference): TSM2309CX RFG; SQ2361ES-T1_GE3; RSR015P06HZGTL;
Introduction Date: July 17, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 6710463 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710463
MOSFETs 6710463
MOSFET P-Channel 60V 1.25A SuperSOT3

MOSFET P-Channel 60V 1.25A SuperSOT3

Supplier's Site
MOSFETs - 6710463P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710463P
MOSFETs 6710463P
MOSFET P-Channel 60V 1.25A SuperSOT3

MOSFET P-Channel 60V 1.25A SuperSOT3

Supplier's Site
MOSFETs - 1661716 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661716
MOSFETs 1661716
MOSFET P-Channel 60V 1.25A SuperSOT3

MOSFET P-Channel 60V 1.25A SuperSOT3

Supplier's Site
Singapore, Singapore
60V MOSFET Transistor
2088-FDN5618P
60V MOSFET Transistor 2088-FDN5618P
MOSFETs SSOT-3 P-CH 60V Product overview: FDN5618P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN5618P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH 60V Product overview: FDN5618P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN5618P can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDN5618PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN5618PTR-ND
Single FETs, MOSFETs FDN5618PTR-ND
P-Channel 60V 1.25A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 1.25A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN5618PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN5618PDKR-ND
Single FETs, MOSFETs FDN5618PDKR-ND
P-Channel 60V 1.25A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 1.25A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN5618PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN5618PCT-ND
Single FETs, MOSFETs FDN5618PCT-ND
P-Channel 60V 1.25A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 1.25A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN5618P
MOSFET FDN5618P
MOSFET SSOT-3 P-CH 60V

MOSFET SSOT-3 P-CH 60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN5618P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN5618P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN5618P
MOSFET P-CH 60V 1.25A SUPERSOT3

MOSFET P-CH 60V 1.25A SUPERSOT3

Supplier's Site
P Channel Mosfet, -60V, 1.2A Super Sot-3; Channel Type Onsemi - 58K8844 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 1.2A Super Sot-3; Channel Type Onsemi
58K8844
P Channel Mosfet, -60V, 1.2A Super Sot-3; Channel Type Onsemi 58K8844
P CHANNEL MOSFET, -60V, 1.2A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 1.2A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2065 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2065
Mosfet, Full Reel; Channel Type Onsemi 67R2065
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:500mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P, -60V, -1.25A, Sot-23, Reel; Transistor Polarity Onsemi - 04X6266 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, -60V, -1.25A, Sot-23, Reel; Transistor Polarity Onsemi
04X6266
Mosfet, P, -60V, -1.25A, Sot-23, Reel; Transistor Polarity Onsemi 04X6266
MOSFET, P, -60V, -1.25A, SOT-23, REEL; Transistor Polarity:P Channel; Continuous Drain Current Id:1.2A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.6V; Power RoHS Compliant: Yes

MOSFET, P, -60V, -1.25A, SOT-23, REEL; Transistor Polarity:P Channel; Continuous Drain Current Id:1.2A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.6V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDN5618P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN5618P
Single FETs, MOSFETs FDN5618P
MOSFET P-CH 60V 1.25A SUPERSOT3

MOSFET P-CH 60V 1.25A SUPERSOT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016112-FDN5618P 6710463 6710463P 2088-FDN5618P FDN5618PTR-ND FDN5618P FDN5618P 58K8844 67R2065 04X6266 FDN5618P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN5618P MOSFETs MOSFETs 60V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -60V, 1.2A Super Sot-3; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Mosfet, P, -60V, -1.25A, Sot-23, Reel; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SuperSOT-3 SOT23; Sot-23 SOT23; SOT-23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data