onsemi 30V 1.8A MOSFET Transistor FDN361AN

Description
MOSFET N-CH 30V 1.8A SSOT-3 Product overview: FDN361AN from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN361AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 1.8A SSOT-3 Product overview: FDN361AN from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN361AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.8A MOSFET Transistor
278-FDN361AN
30V 1.8A MOSFET Transistor 278-FDN361AN
MOSFET N-CH 30V 1.8A SSOT-3 Product overview: FDN361AN from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN361AN can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.8A SSOT-3 Product overview: FDN361AN from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN361AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN361AN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN361AN-ND
Single FETs, MOSFETs FDN361AN-ND
N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 1.8A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN361AN - 067005-FDN361AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN361AN
067005-FDN361AN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN361AN 067005-FDN361AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067005-FDN361AN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4nC @ 5V Max Input Capacitance: 220pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067005-FDN361AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4nC @ 5V
Max Input Capacitance: 220pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
 - FDN361AN - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1.8A, 30V, N-Channel MOSFET

Small Signal Field-Effect Transistor, 1.8A, 30V, N-Channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN361AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN361AN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN361AN
MOSFET N-CH 30V 1.8A SUPERSOT3

MOSFET N-CH 30V 1.8A SUPERSOT3

Supplier's Site
Single FETs, MOSFETs - FDN361AN - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN361AN
Single FETs, MOSFETs FDN361AN
MOSFET N-CH 30V 1.8A SUPERSOT3

MOSFET N-CH 30V 1.8A SUPERSOT3

Supplier's Site
Single FETs, MOSFETs - FDN361AN - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN361AN
Single FETs, MOSFETs FDN361AN
MOSFET N-CH 30V 1.8A SUPERSOT3

MOSFET N-CH 30V 1.8A SUPERSOT3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDN361AN FDN361AN-ND 067005-FDN361AN FDN361AN FDN361AN FDN361AN
Product Name 30V 1.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN361AN Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 CPH3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data