onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN360P FDN360P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095001-FDN360P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN360P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 298pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): SI2307DS-T3; TSM650P03CX RFG; Si2307DS-T1-E3; Introduction Date: March 24, 1999 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095001-FDN360P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN360P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 298pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): SI2307DS-T3; TSM650P03CX RFG; Si2307DS-T1-E3; Introduction Date: March 24, 1999 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN360P - 095001-FDN360P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN360P
095001-FDN360P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN360P 095001-FDN360P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095001-FDN360P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN360P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 298pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): SI2307DS-T3; TSM650P03CX RFG; Si2307DS-T1-E3; Introduction Date: March 24, 1999 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095001-FDN360P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN360P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 298pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): SI2307DS-T3; TSM650P03CX RFG; Si2307DS-T1-E3;
Introduction Date: March 24, 1999
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDN360PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN360PCT-ND
Single FETs, MOSFETs FDN360PCT-ND
P-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN360PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN360PTR-ND
Single FETs, MOSFETs FDN360PTR-ND
P-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN360PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN360PDKR-ND
Single FETs, MOSFETs FDN360PDKR-ND
P-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
-30V MOSFET Transistor
2088-FDN360P
-30V MOSFET Transistor 2088-FDN360P
MOSFETs SSOT-3 P-CH -30V Product overview: FDN360P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN360P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH -30V Product overview: FDN360P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN360P can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710457 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710457
MOSFETs 6710457
MOSFET P-Channel 30V 2A SuperSOT3

MOSFET P-Channel 30V 2A SuperSOT3

Supplier's Site
MOSFETs - 6710457P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710457P
MOSFETs 6710457P
MOSFET P-Channel 30V 2A SuperSOT3

MOSFET P-Channel 30V 2A SuperSOT3

Supplier's Site
MOSFETs - 1241705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241705
MOSFETs 1241705
MOSFET P-Channel 30V 2A SuperSOT3

MOSFET P-Channel 30V 2A SuperSOT3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN360P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN360P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN360P
MOSFET P-CH 30V 2A SUPERSOT3

MOSFET P-CH 30V 2A SUPERSOT3

Supplier's Site
Single FETs, MOSFETs - FDN360P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN360P
Single FETs, MOSFETs FDN360P
MOSFET P-CH 30V 2A SUPERSOT3

MOSFET P-CH 30V 2A SUPERSOT3

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN360P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN360P
Single FETs, MOSFETs FDN360P
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN360P
MOSFET FDN360P
MOSFET SSOT-3 P-CH -30V

MOSFET SSOT-3 P-CH -30V

Buy Now Datasheet
P Channel Mosfet, -30V, 2A, Super Sot-3; Channel Type Onsemi - 58K1466 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 2A, Super Sot-3; Channel Type Onsemi
58K1466
P Channel Mosfet, -30V, 2A, Super Sot-3; Channel Type Onsemi 58K1466
P CHANNEL MOSFET, -30V, 2A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:20V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 2A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 2 A, 30 V, 80 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi - 25M9464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 2 A, 30 V, 80 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi
25M9464
Mosfet Transistor, P Channel, 2 A, 30 V, 80 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi 25M9464
MOSFET Transistor, P Channel, 2 A, 30 V, 80 mohm, -10 V, -1.9 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 2 A, 30 V, 80 mohm, -10 V, -1.9 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Full Reel; Channel Type Onsemi - 67R2064 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Full Reel; Channel Type Onsemi
67R2064
Transistor, Full Reel; Channel Type Onsemi 67R2064
TRANSISTOR, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:20V; Power Dissipation:500mW RoHS Compliant: Yes

TRANSISTOR, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:20V; Power Dissipation:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 2 A, -30 V, 80 Mohm, -10 V, 20 V Rohs Compliant Onsemi - 87X5244 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 2 A, -30 V, 80 Mohm, -10 V, 20 V Rohs Compliant Onsemi
87X5244
Mosfet Transistor, P Channel, 2 A, -30 V, 80 Mohm, -10 V, 20 V Rohs Compliant Onsemi 87X5244
MOSFET Transistor, P Channel, 2 A, -30 V, 80 mohm, -10 V, 20 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 2 A, -30 V, 80 mohm, -10 V, 20 V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDN360P
Triode/MOS Tube/Transistor >> MOSFETs FDN360P
30V 2A 500mW 80mΩ@10V,2A 3V@250uA P Channel SOT-23 MOSFETs ROHS

30V 2A 500mW 80mΩ@10V,2A 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 095001-FDN360P FDN360PCT-ND 2088-FDN360P 6710457 6710457P FDN360P FDN360P FDN360P 58K1466 25M9464 67R2064 FDN360P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN360P Single FETs, MOSFETs -30V MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P Channel Mosfet, -30V, 2A, Super Sot-3; Channel Type Onsemi Mosfet Transistor, P Channel, 2 A, 30 V, 80 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi Transistor, Full Reel; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3 TO-3 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 6PS03012E33G34160NOSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
Output Power 2100 watts
View Details