onsemi N-Channel 30V MOSFET Transistor FDN359BN

Description
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDN359BN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN359BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDN359BN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN359BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDN359BN
N-Channel 30V MOSFET Transistor 2088-FDN359BN
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDN359BN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN359BN can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDN359BN from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN359BN can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - FDN359BN - 1173859-FDN359BN - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDN359BN
1173859-FDN359BN
Electronic Surplus - FDN359BN 1173859-FDN359BN
Manufacturer: ON Semiconductor Win Source Part Number: 1173859-FDN359BN Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: FDN359BN Categories: Discrete Semiconductor Products Supplier Device Package: SuperSOT-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 500mW Alternative Parts (Cross-Reference): RTR040N03; TSM240N03CX RFG; ZXMN3F30FH; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 2.7A Rds On (Maximum) at Id, Vgs: 46mOhm at 2.7A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7nC at 5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 650pF at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173859-FDN359BN
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: FDN359BN
Categories: Discrete Semiconductor Products
Supplier Device Package: SuperSOT-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 500mW
Alternative Parts (Cross-Reference): RTR040N03; TSM240N03CX RFG; ZXMN3F30FH;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 46mOhm at 2.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7nC at 5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 650pF at 15V

Buy Now
Single FETs, MOSFETs - FDN359BNOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN359BNOSDKR-ND
Single FETs, MOSFETs FDN359BNOSDKR-ND
N-Channel 30V 2.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN359BNOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN359BNOSTR-ND
Single FETs, MOSFETs FDN359BNOSTR-ND
N-Channel 30V 2.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN359BNOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN359BNOSCT-ND
Single FETs, MOSFETs FDN359BNOSCT-ND
N-Channel 30V 2.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
N Channel Mosfet, 30V, 2.7Ma, Full Reel; Channel Type Onsemi - 04M9100 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 2.7Ma, Full Reel; Channel Type Onsemi
04M9100
N Channel Mosfet, 30V, 2.7Ma, Full Reel; Channel Type Onsemi 04M9100
N CHANNEL MOSFET, 30V, 2.7mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 2.7mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 2.7A, Supersot-3; Transistor Polarity Onsemi - 46AC0805 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2.7A, Supersot-3; Transistor Polarity Onsemi
46AC0805
Mosfet, N-Ch, 30V, 2.7A, Supersot-3; Transistor Polarity Onsemi 46AC0805
MOSFET, N-CH, 30V, 2.7A, SUPERSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 2.7A, SUPERSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN359BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN359BN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN359BN
MOSFET N-CH 30V 2.7A SUPERSOT3

MOSFET N-CH 30V 2.7A SUPERSOT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDN359BN
MOSFET FDN359BN
MOSFET 30V N-Channel PowerTrench MOSFET

MOSFET 30V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDN359BN - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN359BN
Single FETs, MOSFETs FDN359BN
MOSFET N-CH 30V 2.7A SUPERSOT3

MOSFET N-CH 30V 2.7A SUPERSOT3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDN359BN 1173859-FDN359BN FDN359BNOSDKR-ND 04M9100 46AC0805 FDN359BN FDN359BN FDN359BN
Product Name N-Channel 30V MOSFET Transistor Electronic Surplus - FDN359BN Single FETs, MOSFETs N Channel Mosfet, 30V, 2.7Ma, Full Reel; Channel Type Onsemi Mosfet, N-Ch, 30V, 2.7A, Supersot-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 500 milliwatts 500 milliwatts 500 milliwatts
Package Type Reel SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT3 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ48ZS - 1020793-AUIRFZ48ZS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 91000 milliwatts
View Details
5 suppliers