onsemi Single FETs, MOSFETs FDN340P

Description
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDN340PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN340PTR-ND
Single FETs, MOSFETs FDN340PTR-ND
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN340PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN340PCT-ND
Single FETs, MOSFETs FDN340PCT-ND
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN340PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN340PDKR-ND
Single FETs, MOSFETs FDN340PDKR-ND
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P - 263301-FDN340P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P
263301-FDN340P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P 263301-FDN340P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 263301-FDN340P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN340P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 779pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 70 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): AO3435; TSM2301BCX; TSM2301BCX RFG; TSM2301BCX RF; Introduction Date: January 12, 1999 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 263301-FDN340P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN340P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 779pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 70 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): AO3435; TSM2301BCX; TSM2301BCX RFG; TSM2301BCX RF;
Introduction Date: January 12, 1999
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Quantity per package: 3k pcs

Buy Now Datasheet
 - FDN340P - Rochester Electronics
Newburyport, MA, United States
FDN340P - Small Signal Field-Effect Transistor, 2A, 20V, P-Channel, MOSFET

FDN340P - Small Signal Field-Effect Transistor, 2A, 20V, P-Channel, MOSFET

Supplier's Site Datasheet
 - FDN340P - Rochester Electronics
Newburyport, MA, United States
FDN340P - Small Signal Field-Effect Transistor, 2A, 20V, P-Channel, MOSFET

FDN340P - Small Signal Field-Effect Transistor, 2A, 20V, P-Channel, MOSFET

Supplier's Site Datasheet
Singapore, Singapore
-20V MOSFET Transistor
2088-FDN340P
-20V MOSFET Transistor 2088-FDN340P
MOSFETs SSOT-3 P-CH -20V Product overview: FDN340P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN340P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH -20V Product overview: FDN340P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN340P can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDN340P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN340P
Single FETs, MOSFETs FDN340P
MOSFET P-CH 20V 2A SUPERSOT3

MOSFET P-CH 20V 2A SUPERSOT3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDN340P
Triode/MOS Tube/Transistor >> MOSFETs FDN340P
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN340P
MOSFET FDN340P
MOSFET SSOT-3 P-CH -20V

MOSFET SSOT-3 P-CH -20V

Buy Now Datasheet
Mosfet Transistor, Full Reel; Transistor Polarity Onsemi - 67R2061 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Transistor Polarity Onsemi
67R2061
Mosfet Transistor, Full Reel; Transistor Polarity Onsemi 67R2061
MOSFET Transistor, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi - 58K8841 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi
58K8841
P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi 58K8841
P CHANNEL MOSFET, -20V, 2A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 2A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 2 A, -20 V, 110 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi - 87X5241 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 2 A, -20 V, 110 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi
87X5241
Mosfet Transistor, P Channel, 2 A, -20 V, 110 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi 87X5241
MOSFET Transistor, P Channel, 2 A, -20 V, 110 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, 2 A, -20 V, 110 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN340P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN340P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN340P
MOSFET P-CH 20V 2A SUPERSOT3

MOSFET P-CH 20V 2A SUPERSOT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDN340PTR-ND 263301-FDN340P FDN340P 2088-FDN340P FDN340P FDN340P FDN340P 67R2061 58K8841 87X5241 FDN340P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN340P -20V MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet Transistor, Full Reel; Transistor Polarity Onsemi P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi Mosfet Transistor, P Channel, 2 A, -20 V, 110 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 SOT23; SOT-23-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3; SOT3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts 20 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data