onsemi MOSFETs FDN338P

Description
MOSFET P-Channel 20V 1.6A SuperSOT3
Request a Quote
Description
MOSFET P-Channel 20V 1.6A SuperSOT3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDN338P is a P-Channel MOSFET transistor designed for applications requiring efficient power management. It has a maximum continuous drain current of 1.6 A and a drain-source voltage rating of -20 V. The device features a low on-resistance of 130 mΩ at a gate-source voltage of -4.5 V, which contributes to its high efficiency in switching applications. The transistor is optimized for battery management, load switching, and battery protection applications. It operates within a temperature range of -55 to +150 °C and is RoHS compliant, making it suitable for environmentally conscious designs. The FDN338P is packaged in a SuperSOT-3 format, providing a compact footprint with enhanced power handling capabilities compared to traditional SOT-23 packages.

Datasheet Summary
Powered by GS/AI

The FDN338P is a P-Channel MOSFET transistor designed for applications requiring efficient power management. It has a maximum continuous drain current of 1.6 A and a drain-source voltage rating of -20 V. The device features a low on-resistance of 130 mΩ at a gate-source voltage of -4.5 V, which contributes to its high efficiency in switching applications. The transistor is optimized for battery management, load switching, and battery protection applications. It operates within a temperature range of -55 to +150 °C and is RoHS compliant, making it suitable for environmentally conscious designs. The FDN338P is packaged in a SuperSOT-3 format, providing a compact footprint with enhanced power handling capabilities compared to traditional SOT-23 packages.

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710438 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710438
MOSFETs 6710438
MOSFET P-Channel 20V 1.6A SuperSOT3

MOSFET P-Channel 20V 1.6A SuperSOT3

Supplier's Site
MOSFETs - 6710438P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710438P
MOSFETs 6710438P
MOSFET P-Channel 20V 1.6A SuperSOT3

MOSFET P-Channel 20V 1.6A SuperSOT3

Supplier's Site
MOSFETs - 1787590 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787590
MOSFETs 1787590
MOSFET P-Channel 20V 1.6A SuperSOT3

MOSFET P-Channel 20V 1.6A SuperSOT3

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN338P - 016105-FDN338P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN338P
016105-FDN338P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN338P 016105-FDN338P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016105-FDN338P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN338P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6.2nC @ 4.5V Max Input Capacitance: 451pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 115 mOhm @ 1.6A, 4.5V Alternative Parts (Cross-Reference): BSS215PL6327ZT; BSS215PL6327XT; BSS215P H6327; Introduction Date: April 17, 1998 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016105-FDN338P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN338P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6.2nC @ 4.5V
Max Input Capacitance: 451pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 115 mOhm @ 1.6A, 4.5V
Alternative Parts (Cross-Reference): BSS215PL6327ZT; BSS215PL6327XT; BSS215P H6327;
Introduction Date: April 17, 1998
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDN338PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN338PTR-ND
Single FETs, MOSFETs FDN338PTR-ND
P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN338PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN338PCT-ND
Single FETs, MOSFETs FDN338PCT-ND
P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN338PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN338PDKR-ND
Single FETs, MOSFETs FDN338PDKR-ND
P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
-20V MOSFET Transistor
2088-FDN338P
-20V MOSFET Transistor 2088-FDN338P
MOSFETs SSOT-3 P-CH -20V Product overview: FDN338P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN338P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH -20V Product overview: FDN338P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN338P can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDN338P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN338P
Single FETs, MOSFETs FDN338P
MOSFET P-CH 20V 1.6A SUPERSOT3

MOSFET P-CH 20V 1.6A SUPERSOT3

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN338P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN338P
Single FETs, MOSFETs FDN338P
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -1.6 A, -20 V, 0.088 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi - 04X6263 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -1.6 A, -20 V, 0.088 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi
04X6263
Mosfet Transistor, P Channel, -1.6 A, -20 V, 0.088 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi 04X6263
MOSFET Transistor, P Channel, -1.6 A, -20 V, 0.088 ohm, -4.5 V, -800 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -1.6 A, -20 V, 0.088 ohm, -4.5 V, -800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2059
Mosfet, Full Reel; Channel Type Onsemi 67R2059
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:500mWRoH S Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:500mWRoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 1.6 A, 20 V, 130 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi - 25M9459 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 1.6 A, 20 V, 130 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi
25M9459
Mosfet Transistor, P Channel, 1.6 A, 20 V, 130 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi 25M9459
MOSFET Transistor, P Channel, 1.6 A, 20 V, 130 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, 1.6 A, 20 V, 130 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1.6A Super Sot-3; Channel Type Onsemi - 58K8840 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.6A Super Sot-3; Channel Type Onsemi
58K8840
P Channel Mosfet, -20V, 1.6A Super Sot-3; Channel Type Onsemi 58K8840
P CHANNEL MOSFET, -20V, 1.6A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.6A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDN338P
MOSFET FDN338P
MOSFET SSOT-3 P-CH -20V

MOSFET SSOT-3 P-CH -20V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN338P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN338P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN338P
MOSFET P-CH 20V 1.6A SUPERSOT3

MOSFET P-CH 20V 1.6A SUPERSOT3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6710438 6710438P 016105-FDN338P FDN338PTR-ND 2088-FDN338P FDN338P 04X6263 67R2059 58K8840 FDN338P FDN338P
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN338P Single FETs, MOSFETs -20V MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, P Channel, -1.6 A, -20 V, 0.088 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi P Channel Mosfet, -20V, 1.6A Super Sot-3; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data