onsemi Single FETs, MOSFETs FDN337N

Description
N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDN337NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN337NCT-ND
Single FETs, MOSFETs FDN337NCT-ND
N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN337NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN337NTR-ND
Single FETs, MOSFETs FDN337NTR-ND
N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN337NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN337NDKR-ND
Single FETs, MOSFETs FDN337NDKR-ND
N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN337N - 016104-FDN337N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN337N
016104-FDN337N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN337N 016104-FDN337N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016104-FDN337N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN337N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 65 mOhm @ 2.2A, 4.5V Alternative Parts (Cross-Reference): DMN3200U; RSR025N03TR; DMN3200U-7; Introduction Date: May 15, 1998 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016104-FDN337N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN337N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 65 mOhm @ 2.2A, 4.5V
Alternative Parts (Cross-Reference): DMN3200U; RSR025N03TR; DMN3200U-7;
Introduction Date: May 15, 1998
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 6710429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710429
MOSFETs 6710429
MOSFET N-Channel 30V 2.2A SuperSOT3

MOSFET N-Channel 30V 2.2A SuperSOT3

Supplier's Site
MOSFETs - 6710429P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710429P
MOSFETs 6710429P
MOSFET N-Channel 30V 2.2A SuperSOT3

MOSFET N-Channel 30V 2.2A SuperSOT3

Supplier's Site
MOSFETs - 1241703 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241703
MOSFETs 1241703
MOSFET N-Channel 30V 2.2A SuperSOT3

MOSFET N-Channel 30V 2.2A SuperSOT3

Supplier's Site
Singapore, Singapore
30V MOSFET Transistor
2088-FDN337N
30V MOSFET Transistor 2088-FDN337N
MOSFETs SSOT-3 N-CH 30V Product overview: FDN337N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN337N can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 N-CH 30V Product overview: FDN337N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN337N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN337N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN337N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN337N
MOSFET N-CH 30V 2.2A SUPERSOT3

MOSFET N-CH 30V 2.2A SUPERSOT3

Supplier's Site
Single FETs, MOSFETs - FDN337N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN337N
Single FETs, MOSFETs FDN337N
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN337N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN337N
Single FETs, MOSFETs FDN337N
MOSFET N-CH 30V 2.2A SUPERSOT3

MOSFET N-CH 30V 2.2A SUPERSOT3

Supplier's Site Datasheet
N Channel Mosfet, 30V, 2.2A, Super Sot-3; Channel Type Onsemi - 58K1464 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 2.2A, Super Sot-3; Channel Type Onsemi
58K1464
N Channel Mosfet, 30V, 2.2A, Super Sot-3; Channel Type Onsemi 58K1464
N CHANNEL MOSFET, 30V, 2.2A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 2.2A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 2.2 A, 30 V, 65 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi - 25M9458 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.2 A, 30 V, 65 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi
25M9458
Mosfet Transistor, N Channel, 2.2 A, 30 V, 65 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi 25M9458
MOSFET Transistor, N Channel, 2.2 A, 30 V, 65 mohm, 4.5 V, 700 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.2 A, 30 V, 65 mohm, 4.5 V, 700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 2.2 A, 30 V, 0.054 Ohm, 4.5 V, 700 Mv Rohs Compliant Onsemi - 96W6883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.2 A, 30 V, 0.054 Ohm, 4.5 V, 700 Mv Rohs Compliant Onsemi
96W6883
Mosfet Transistor, N Channel, 2.2 A, 30 V, 0.054 Ohm, 4.5 V, 700 Mv Rohs Compliant Onsemi 96W6883
MOSFET Transistor, N Channel, 2.2 A, 30 V, 0.054 ohm, 4.5 V, 700 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.2 A, 30 V, 0.054 ohm, 4.5 V, 700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN337N
MOSFET FDN337N
MOSFET SSOT-3 N-CH 30V

MOSFET SSOT-3 N-CH 30V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDN337N
Triode/MOS Tube/Transistor >> MOSFETs FDN337N
30V 2.2A 500mW 65mΩ@4.5V,2.2A 1V@250uA N Channel SuperSOT-6 MOSFETs ROHS

30V 2.2A 500mW 65mΩ@4.5V,2.2A 1V@250uA N Channel SuperSOT-6 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDN337NCT-ND 016104-FDN337N 6710429 6710429P 2088-FDN337N FDN337N FDN337N 58K1464 25M9458 FDN337N FDN337N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN337N MOSFETs MOSFETs 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 30V, 2.2A, Super Sot-3; Channel Type Onsemi Mosfet Transistor, N Channel, 2.2 A, 30 V, 65 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 SOT23; Sot-23 SOT23; SOT-23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3
V(BR)DSS 30 volts 30 volts 30 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7342QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
9 suppliers