onsemi MOSFETs FDN327N

Description
MOSFET N-Channel 20V 2A SuperSOT3
Request a Quote Datasheet
Description
MOSFET N-Channel 20V 2A SuperSOT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710413 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710413
MOSFETs 6710413
MOSFET N-Channel 20V 2A SuperSOT3

MOSFET N-Channel 20V 2A SuperSOT3

Supplier's Site
MOSFETs - 6710413P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710413P
MOSFETs 6710413P
MOSFET N-Channel 20V 2A SuperSOT3

MOSFET N-Channel 20V 2A SuperSOT3

Supplier's Site
MOSFETs - 1661801 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661801
MOSFETs 1661801
MOSFET N-Channel 20V 2A SuperSOT3

MOSFET N-Channel 20V 2A SuperSOT3

Supplier's Site
Single FETs, MOSFETs - FDN327NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN327NDKR-ND
Single FETs, MOSFETs FDN327NDKR-ND
N-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN327NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN327NCT-ND
Single FETs, MOSFETs FDN327NCT-ND
N-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN327NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN327NTR-ND
Single FETs, MOSFETs FDN327NTR-ND
N-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDN327N
MOSFET Transistor 2088-FDN327N
MOSFETs N-Ch PowerTrench 1.8 VGS Spec Product overview: FDN327N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN327N can be used for catalog matching and distributor lookup.

MOSFETs N-Ch PowerTrench 1.8 VGS Spec Product overview: FDN327N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN327N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN327N - 016101-FDN327N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN327N
016101-FDN327N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN327N 016101-FDN327N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016101-FDN327N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN327N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6.3nC @ 4.5V Max Input Capacitance: 423pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 70 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): ZXMN2A14F; ZXMN2B14FH; BSS806NEH6327XTSA1; Introduction Date: January 18, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016101-FDN327N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN327N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6.3nC @ 4.5V
Max Input Capacitance: 423pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 70 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): ZXMN2A14F; ZXMN2B14FH; BSS806NEH6327XTSA1;
Introduction Date: January 18, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN327N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN327N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN327N
MOSFET N-CH 20V 2A SUPERSOT3

MOSFET N-CH 20V 2A SUPERSOT3

Supplier's Site
Single FETs, MOSFETs - FDN327N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN327N
Single FETs, MOSFETs FDN327N
MOSFET N-CH 20V 2A SUPERSOT3

MOSFET N-CH 20V 2A SUPERSOT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN327N
MOSFET FDN327N
MOSFET N-Ch PowerTrench 1.8 VGS Spec

MOSFET N-Ch PowerTrench 1.8 VGS Spec

Buy Now Datasheet
N Channel Mosfet, 20V, 2A, Super Sot-3; Channel Type Onsemi - 82C2523 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 2A, Super Sot-3; Channel Type Onsemi
82C2523
N Channel Mosfet, 20V, 2A, Super Sot-3; Channel Type Onsemi 82C2523
N CHANNEL MOSFET, 20V, 2A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 2A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 2 A, 20 V, 70 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi - 61M6279 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2 A, 20 V, 70 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi
61M6279
Mosfet Transistor, N Channel, 2 A, 20 V, 70 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi 61M6279
MOSFET Transistor, N Channel, 2 A, 20 V, 70 mohm, 4.5 V, 700 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2 A, 20 V, 70 mohm, 4.5 V, 700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2056 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2056
Mosfet, Full Reel; Channel Type Onsemi 67R2056
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:500mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710413 6710413P FDN327NDKR-ND 2088-FDN327N 016101-FDN327N FDN327N FDN327N FDN327N 82C2523 61M6279 67R2056
Product Name MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN327N Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 20V, 2A, Super Sot-3; Channel Type Onsemi Mosfet Transistor, N Channel, 2 A, 20 V, 70 Mohm, 4.5 V, 700 Mv Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3 TO-3
Number of units in IC 1
Transconductance 0.0110 kS
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details