onsemi MOSFETs FDN306P

Description
Small Signal Field-Effect Transistor, 2.6A, 12V, P-Channel, MOSFET
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 2.6A, 12V, P-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDN306P - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 2.6A, 12V, P-Channel, MOSFET

Small Signal Field-Effect Transistor, 2.6A, 12V, P-Channel, MOSFET

Supplier's Site Datasheet
MOSFETs - 6710416P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710416P
MOSFETs 6710416P
MOSFET P-Channel 12V 2.6A SuperSOT3

MOSFET P-Channel 12V 2.6A SuperSOT3

Supplier's Site
MOSFETs - 1241702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241702
MOSFETs 1241702
MOSFET P-Channel 12V 2.6A SuperSOT3

MOSFET P-Channel 12V 2.6A SuperSOT3

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN306P - 016099-FDN306P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN306P
016099-FDN306P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN306P 016099-FDN306P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016099-FDN306P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN306P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1138pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 40 mOhm @ 2.6A, 4.5V Alternative Parts (Cross-Reference): IRLML6401TRPBF; IRLML6401GPBF; IRLML6401TRGPBF; Introduction Date: December 20, 2001 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016099-FDN306P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN306P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1138pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 40 mOhm @ 2.6A, 4.5V
Alternative Parts (Cross-Reference): IRLML6401TRPBF; IRLML6401GPBF; IRLML6401TRGPBF;
Introduction Date: December 20, 2001
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
1.8V MOSFET Transistor
2088-FDN306P
1.8V MOSFET Transistor 2088-FDN306P
MOSFETs P-Ch PowerTrench Specified 1.8V Product overview: FDN306P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN306P can be used for catalog matching and distributor lookup.

MOSFETs P-Ch PowerTrench Specified 1.8V Product overview: FDN306P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN306P can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDN306PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN306PTR-ND
Single FETs, MOSFETs FDN306PTR-ND
P-Channel 12V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 12V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN306PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN306PCT-ND
Single FETs, MOSFETs FDN306PCT-ND
P-Channel 12V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 12V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN306PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN306PDKR-ND
Single FETs, MOSFETs FDN306PDKR-ND
P-Channel 12V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 12V 2.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
P Channel Mosfet, -12V, 2.6A Super Sot-3; Channel Type Onsemi - 58K1461 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -12V, 2.6A Super Sot-3; Channel Type Onsemi
58K1461
P Channel Mosfet, -12V, 2.6A Super Sot-3; Channel Type Onsemi 58K1461
P CHANNEL MOSFET, -12V, 2.6A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, -12V, 2.6A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2055 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2055
Mosfet, Full Reel; Channel Type Onsemi 67R2055
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:500mWRoH S Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:500mWRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN306P
MOSFET FDN306P
MOSFET P-Ch PowerTrench Specified 1.8V

MOSFET P-Ch PowerTrench Specified 1.8V

Buy Now Datasheet
Single FETs, MOSFETs - FDN306P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN306P
Single FETs, MOSFETs FDN306P
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN306P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN306P
Single FETs, MOSFETs FDN306P
MOSFET P-CH 12V 2.6A SUPERSOT3

MOSFET P-CH 12V 2.6A SUPERSOT3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDN306P
Triode/MOS Tube/Transistor >> MOSFETs FDN306P
12V 2.6A 500mW 40mΩ@4.5V,2.6A 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

12V 2.6A 500mW 40mΩ@4.5V,2.6A 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN306P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN306P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN306P
MOSFET P-CH 12V 2.6A SUPERSOT3

MOSFET P-CH 12V 2.6A SUPERSOT3

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDN306P 6710416P 1241702 016099-FDN306P 2088-FDN306P FDN306PTR-ND 58K1461 67R2055 FDN306P FDN306P FDN306P FDN306P
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN306P 1.8V MOSFET Transistor Single FETs, MOSFETs P Channel Mosfet, -12V, 2.6A Super Sot-3; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type CPH3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SuperSOT-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data