onsemi MOSFETs FDN304PZ

Description
MOSFET P-Channel 20V 2.4A SuperSOT3
Request a Quote Datasheet
Description
MOSFET P-Channel 20V 2.4A SuperSOT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710407 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710407
MOSFETs 6710407
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
MOSFETs - 6710407P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710407P
MOSFETs 6710407P
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
MOSFETs - 1661717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661717
MOSFETs 1661717
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
Singapore, Singapore
1.8V MOSFET Transistor
2088-FDN304PZ
1.8V MOSFET Transistor 2088-FDN304PZ
MOSFETs P-Ch PowerTrench Specified 1.8V Product overview: FDN304PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN304PZ can be used for catalog matching and distributor lookup.

MOSFETs P-Ch PowerTrench Specified 1.8V Product overview: FDN304PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN304PZ can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDN304PZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN304PZDKR-ND
Single FETs, MOSFETs FDN304PZDKR-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN304PZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN304PZCT-ND
Single FETs, MOSFETs FDN304PZCT-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN304PZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN304PZTR-ND
Single FETs, MOSFETs FDN304PZTR-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304PZ - 067003-FDN304PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304PZ
067003-FDN304PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304PZ 067003-FDN304PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067003-FDN304PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN304PZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1310pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 52 mOhm @ 2.4A, 4.5V Alternative Parts (Cross-Reference): RQ5C035BCTCL; TSM2311CX RFG; TSM2311CX RF; Si2321DS-T1-E3; Introduction Date: March 21, 2003 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067003-FDN304PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN304PZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1310pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 52 mOhm @ 2.4A, 4.5V
Alternative Parts (Cross-Reference): RQ5C035BCTCL; TSM2311CX RFG; TSM2311CX RF; Si2321DS-T1-E3;
Introduction Date: March 21, 2003
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN304PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN304PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN304PZ
MOSFET P-CH 20V 2.4A SUPERSOT3

MOSFET P-CH 20V 2.4A SUPERSOT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDN304PZ
MOSFET FDN304PZ
MOSFET P-Ch PowerTrench Specified 1.8V

MOSFET P-Ch PowerTrench Specified 1.8V

Buy Now Datasheet
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi - 84H4567 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi
84H4567
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi 84H4567
P CHANNEL MOSFET, -20V, 2.4A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 2.4A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -2.4 A, -20 V, 0.036 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi - 58M6629 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -2.4 A, -20 V, 0.036 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi
58M6629
Mosfet Transistor, P Channel, -2.4 A, -20 V, 0.036 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi 58M6629
MOSFET Transistor, P Channel, -2.4 A, -20 V, 0.036 ohm, -4.5 V, -800 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -2.4 A, -20 V, 0.036 ohm, -4.5 V, -800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -2.4A, Supersot-3; Channel Type Onsemi - 29X6692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -2.4A, Supersot-3; Channel Type Onsemi
29X6692
Mosfet, P Channel, -20V, -2.4A, Supersot-3; Channel Type Onsemi 29X6692
MOSFET, P CHANNEL, -20V, -2.4A, SUPERSOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mVRoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -2.4A, SUPERSOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710407 6710407P 2088-FDN304PZ FDN304PZDKR-ND 067003-FDN304PZ FDN304PZ FDN304PZ 84H4567 58M6629
Product Name MOSFETs MOSFETs 1.8V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304PZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi Mosfet Transistor, P Channel, -2.4 A, -20 V, 0.036 Ohm, -4.5 V, -800 Mv Rohs Compliant Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3
Number of units in IC 1
Transconductance 0.0120 kS
Unlock Full Specs
to access all available technical data