onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304P FDN304P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016098-FDN304P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN304P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1310pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 52 mOhm @ 2.4A, 4.5V Alternative Parts (Cross-Reference): DMG2305UX-13; TSM500P02CX RFG; PMV48XPA; Introduction Date: October 02, 2001 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016098-FDN304P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN304P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1310pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 52 mOhm @ 2.4A, 4.5V Alternative Parts (Cross-Reference): DMG2305UX-13; TSM500P02CX RFG; PMV48XPA; Introduction Date: October 02, 2001 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304P - 016098-FDN304P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304P
016098-FDN304P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304P 016098-FDN304P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016098-FDN304P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN304P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1310pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 52 mOhm @ 2.4A, 4.5V Alternative Parts (Cross-Reference): DMG2305UX-13; TSM500P02CX RFG; PMV48XPA; Introduction Date: October 02, 2001 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016098-FDN304P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN304P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1310pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 52 mOhm @ 2.4A, 4.5V
Alternative Parts (Cross-Reference): DMG2305UX-13; TSM500P02CX RFG; PMV48XPA;
Introduction Date: October 02, 2001
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 6710403 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710403
MOSFETs 6710403
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
MOSFETs - 6710403P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710403P
MOSFETs 6710403P
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
MOSFETs - 1662489 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662489
MOSFETs 1662489
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
Single FETs, MOSFETs - FDN304PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN304PDKR-ND
Single FETs, MOSFETs FDN304PDKR-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN304PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN304PTR-ND
Single FETs, MOSFETs FDN304PTR-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN304PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN304PCT-ND
Single FETs, MOSFETs FDN304PCT-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.8V MOSFET Transistor
2088-FDN304P
1.8V MOSFET Transistor 2088-FDN304P
MOSFETs SSOT-3 P-CH 1.8V Product overview: FDN304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN304P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH 1.8V Product overview: FDN304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN304P can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDN304P
Triode/MOS Tube/Transistor >> MOSFETs FDN304P
20V 2.4A 500mW 52mΩ@4.5V,2.4A 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

20V 2.4A 500mW 52mΩ@4.5V,2.4A 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN304P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN304P
Single FETs, MOSFETs FDN304P
MOSFET P-CH 20V 2.4A SUPERSOT3

MOSFET P-CH 20V 2.4A SUPERSOT3

Supplier's Site Datasheet
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi - 58K8839 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi
58K8839
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi 58K8839
P CHANNEL MOSFET, -20V, 2.4A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 2.4A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi - 25M9456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi
25M9456
Mosfet Transistor, P Channel, -2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi 25M9456
MOSFET Transistor, P Channel, -2.4 A, -20 V, 52 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -2.4 A, -20 V, 52 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2054 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2054
Mosfet, Full Reel; Channel Type Onsemi 67R2054
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:500mWRoH S Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:500mWRoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi - 04X6259 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi
04X6259
Mosfet Transistor, P Channel, 2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi 04X6259
MOSFET Transistor, P Channel, 2.4 A, -20 V, 52 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, 2.4 A, -20 V, 52 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN304P
MOSFET FDN304P
MOSFET SSOT-3 P-CH 1.8V

MOSFET SSOT-3 P-CH 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016098-FDN304P 6710403 6710403P FDN304PDKR-ND 2088-FDN304P FDN304P FDN304P 58K8839 25M9456 67R2054 FDN304P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN304P MOSFETs MOSFETs Single FETs, MOSFETs 1.8V MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi Mosfet Transistor, P Channel, -2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SuperSOT-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3 TO-3
Unlock Full Specs
to access all available technical data