onsemi Single FETs, MOSFETs FDN302P

Description
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDN302PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN302PCT-ND
Single FETs, MOSFETs FDN302PCT-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN302PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN302PTR-ND
Single FETs, MOSFETs FDN302PTR-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN302PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN302PDKR-ND
Single FETs, MOSFETs FDN302PDKR-ND
P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 6710400 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710400
MOSFETs 6710400
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
MOSFETs - 6710400P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710400P
MOSFETs 6710400P
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
MOSFETs - 1661799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661799
MOSFETs 1661799
MOSFET P-Channel 20V 2.4A SuperSOT3

MOSFET P-Channel 20V 2.4A SuperSOT3

Supplier's Site
 - FDN302P - Rochester Electronics
Newburyport, MA, United States
FDN302P - P Channel, MOSFET 2.5V

FDN302P - P Channel, MOSFET 2.5V

Supplier's Site Datasheet
 - FDN302P - Rochester Electronics
Newburyport, MA, United States
FDN302P - P Channel, MOSFET 2.5V

FDN302P - P Channel, MOSFET 2.5V

Supplier's Site Datasheet
Singapore, Singapore
2.5V MOSFET Transistor
2088-FDN302P
2.5V MOSFET Transistor 2088-FDN302P
MOSFETs SSOT-3 P-CH 2.5V Product overview: FDN302P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN302P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH 2.5V Product overview: FDN302P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN302P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN302P - 016097-FDN302P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN302P
016097-FDN302P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN302P 016097-FDN302P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016097-FDN302P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN302P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 882pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 55 mOhm @ 2.4A, 4.5V Alternative Parts (Cross-Reference): TSM2311CX RF; DMG2305UX-13; TSM2311CX; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016097-FDN302P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN302P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 882pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 2.4A, 4.5V
Alternative Parts (Cross-Reference): TSM2311CX RF; DMG2305UX-13; TSM2311CX;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN302P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN302P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN302P
MOSFET P-CH 20V 2.4A SUPERSOT3

MOSFET P-CH 20V 2.4A SUPERSOT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDN302P
MOSFET FDN302P
MOSFET SSOT-3 P-CH 2.5V

MOSFET SSOT-3 P-CH 2.5V

Buy Now Datasheet
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi - 58K8838 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi
58K8838
P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi 58K8838
P CHANNEL MOSFET, -20V, 2.4A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 2.4A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2053 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2053
Mosfet, Full Reel; Channel Type Onsemi 67R2053
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:500mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:500mW RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDN302P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN302P
Single FETs, MOSFETs FDN302P
MOSFET P-CH 20V 2.4A SUPERSOT3

MOSFET P-CH 20V 2.4A SUPERSOT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDN302PCT-ND 6710400 6710400P FDN302P 2088-FDN302P 016097-FDN302P FDN302P FDN302P 58K8838 67R2053 FDN302P
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 2.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN302P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -20V, 2.4A Super Sot-3; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SSOT3-EUT Reel SOT3; SOT23; SuperSOT-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers