Small Signal Field-Effect Transistor, 7.2A, 20V, 2-Element, N-Channel, MOSFET
MOSFET 2N-CH 20V 7.2A 6MLP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | FDMW2512NZ | FDMW2512NZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |