onsemi Single FETs, MOSFETs FDMT80060DC

Description
N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Request a Quote Datasheet
Description
N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMT80060DCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT80060DCTR-ND
Single FETs, MOSFETs FDMT80060DCTR-ND
N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT80060DCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT80060DCDKR-ND
Single FETs, MOSFETs FDMT80060DCDKR-ND
N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT80060DCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT80060DCCT-ND
Single FETs, MOSFETs FDMT80060DCCT-ND
N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 60V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Singapore, Singapore
Dual 60V MOSFET Transistor
2088-FDMT80060DC
Dual 60V MOSFET Transistor 2088-FDMT80060DC
MOSFETs 60V Nch Dual Cool Power Trench MOSFET Product overview: FDMT80060DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT80060DC can be used for catalog matching and distributor lookup.

MOSFETs 60V Nch Dual Cool Power Trench MOSFET Product overview: FDMT80060DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT80060DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970947-FDMT80060DC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970947-FDMT80060DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970947-FDMT80060DC
Win Source Part Number: 970947-FDMT80060DC Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Dual Cool™, PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 43A (Ta), 292A (Tc) Rds On (Max) @ Id, Vgs: 1.1mOhm @ 43A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 3.2W (Ta), 156W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: 8-Dual Cool™88 Gate Charge (Qg) (Max) @ Vgs: 238 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 20170 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMT80060DCCT,FDMT80 060DCTR,FDMT80060DCD KR Base Product Number: FDMT80060 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Win Source Part Number: 970947-FDMT80060DC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Dual Cool™, PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 43A (Ta), 292A (Tc)
Rds On (Max) @ Id, Vgs: 1.1mOhm @ 43A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 156W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-Dual Cool™88
Gate Charge (Qg) (Max) @ Vgs: 238 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 20170 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMT80060DCCT,FDMT80060DCTR,FDMT80060DCDKR
Base Product Number: FDMT80060
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMT80060DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMT80060DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMT80060DC
MOSFET N-CH 60V 43A/292A 8DUAL

MOSFET N-CH 60V 43A/292A 8DUAL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Nch Dual Cool Power Trench MOSFET

MOSFET 60V Nch Dual Cool Power Trench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 60V, 292A, Pqfn; Transistor Polarity Onsemi - 07AH3937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 292A, Pqfn; Transistor Polarity Onsemi
07AH3937
Mosfet, N-Ch, 60V, 292A, Pqfn; Transistor Polarity Onsemi 07AH3937
MOSFET, N-CH, 60V, 292A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:292A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.00087ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 292A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:292A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.00087ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMT80060DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMT80060DC
Single FETs, MOSFETs FDMT80060DC
MOSFET N-CH 60V 43A/292A 8DUAL

MOSFET N-CH 60V 43A/292A 8DUAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMT80060DCTR-ND 2088-FDMT80060DC 970947-FDMT80060DC FDMT80060DC FDMT80060DC 07AH3937 FDMT80060DC
Product Name Single FETs, MOSFETs Dual 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 292A, Pqfn; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Reel SOT3 8-PowerVDFN TO-3 8-PowerVDFN
MOSFET Operating Mode Enhancement
Transconductance 0.1340 kS
PD 156 milliwatts 3200 to 156000 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data