onsemi N-Channel Dual 40 V MOSFET Transistor FDMT80040DC

Description
MOSFETs 40 V N-Channel Dual CoolTM 88 PowerTrench MOSFET Product overview: FDMT80040DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT80040DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 40 V N-Channel Dual CoolTM 88 PowerTrench MOSFET Product overview: FDMT80040DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT80040DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 40 V MOSFET Transistor
2088-FDMT80040DC
N-Channel Dual 40 V MOSFET Transistor 2088-FDMT80040DC
MOSFETs 40 V N-Channel Dual CoolTM 88 PowerTrench MOSFET Product overview: FDMT80040DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT80040DC can be used for catalog matching and distributor lookup.

MOSFETs 40 V N-Channel Dual CoolTM 88 PowerTrench MOSFET Product overview: FDMT80040DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT80040DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMT80040DCOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT80040DCOSDKR-ND
Single FETs, MOSFETs FDMT80040DCOSDKR-ND
N-Channel 40V 420A (Tc) 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 40V 420A (Tc) 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT80040DCOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT80040DCOSTR-ND
Single FETs, MOSFETs FDMT80040DCOSTR-ND
N-Channel 40V 420A (Tc) 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 40V 420A (Tc) 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT80040DCOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT80040DCOSCT-ND
Single FETs, MOSFETs FDMT80040DCOSCT-ND
N-Channel 40V 420A (Tc) 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 40V 420A (Tc) 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325376-FDMT80040DC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325376-FDMT80040DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325376-FDMT80040DC
Manufacturer: onsemi Win Source Part Number: 1325376-FDMT80040DC Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 420A (Tc) Rds On (Max) @ Id, Vgs: 0.56mOhm @ 64A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 156W (Tc) Supplier Device Package: 8-Dual Cool™88 Gate Charge (Qg) (Max) @ Vgs: 338 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 26110 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerVDFN ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMT80040DC-ND,FDMT8 0040DCOSTR,FDMT80040 DCOSDKR,FDMT80040DCO SCT Base Product Number: FDMT80040 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325376-FDMT80040DC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 420A (Tc)
Rds On (Max) @ Id, Vgs: 0.56mOhm @ 64A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 156W (Tc)
Supplier Device Package: 8-Dual Cool™88
Gate Charge (Qg) (Max) @ Vgs: 338 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 26110 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMT80040DC-ND,FDMT80040DCOSTR,FDMT80040DCOSDKR,FDMT80040DCOSCT
Base Product Number: FDMT80040
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 40V 0.56 MOHMS PQFN88

MOSFET FET 40V 0.56 MOHMS PQFN88

Buy Now Datasheet
Mosfet, N-Ch, 40V, 420A, 150Deg C, 156W Rohs Compliant Onsemi - 54AH8646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 420A, 150Deg C, 156W Rohs Compliant Onsemi
54AH8646
Mosfet, N-Ch, 40V, 420A, 150Deg C, 156W Rohs Compliant Onsemi 54AH8646
MOSFET, N-CH, 40V, 420A, 150DEG C, 156W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 420A, 150DEG C, 156W ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - FDMT80040DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMT80040DC
Single FETs, MOSFETs FDMT80040DC
MOSFET N-CH 40V 420A 8PQFN

MOSFET N-CH 40V 420A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMT80040DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMT80040DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMT80040DC
MOSFET N-CH 40V 420A 8PQFN

MOSFET N-CH 40V 420A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMT80040DC FDMT80040DCOSDKR-ND 1325376-FDMT80040DC FDMT80040DC 54AH8646 FDMT80040DC FDMT80040DC
Product Name N-Channel Dual 40 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 40V, 420A, 150Deg C, 156W Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.2780 kS
PD 156 milliwatts 156000 milliwatts 156000 milliwatts
Package Type Reel 8-PowerVDFN SOT3; 8-PowerVDFN TO-3 8-PowerVDFN 26110 pF @ 20 V
Unlock Full Specs
to access all available technical data