N-Channel 150V 13A (Ta), 72A (Tc) 3.2W (Ta), 113W (Tc) Surface Mount 8-Dual Cool™88
N-Channel 150V 13A (Ta), 72A (Tc) 3.2W (Ta), 113W (Tc) Surface Mount 8-Dual Cool™88
N-Channel 150V 13A (Ta), 72A (Tc) 3.2W (Ta), 113W (Tc) Surface Mount 8-Dual Cool™88
MOSFETs N-Channel Dual Cool 88 PowerTrench MOSFET 150 V, 72 A, 9.0 mO Product overview: FDMT800152DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 150 V, 72 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150 V, 72 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800152DC can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 8 DUAL COOL88
MOSFET FET 150V 9.0 MOHMS PQFN88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMT800152DCDKR-ND | 2088-FDMT800152DC | FDMT800152DC | FDMT800152DC |
| Product Name | Single FETs, MOSFETs | N-Channel Dual 150 V 72 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| Package Type | 8-PowerVDFN | Reel | 6V, 10V | |
| MOSFET Operating Mode | Enhancement |