N-Channel 150V 15A (Ta), 99A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
N-Channel 150V 15A (Ta), 99A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
N-Channel 150V 15A (Ta), 99A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
MOSFETs N-Channel Dual CoolTM 88 PowerTrench MOSFET 150 V, 99 A, 6.5 m? Product overview: FDMT800150DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 150 V, 99 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150 V, 99 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800150DC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 848002-FDMT800150DC
Series: Dual Cool™, PowerTrench®
Features: 150 V
Package: Reel - TR
Family Name: FDMT800150
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMT800150DCDKR, FDMT800150DCTR, FDMT800150DCCT
MOSFET N-CH 150V 15A/99A 8DUAL
MOSFET N-CH 150V 15A/99A 8DUAL
TAPE REEL / PT5 150V/20V N D C P T MOSFET
MOSFET FET 150V 6.5 MOHMS PQFN88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMT800150DCTR-ND | 2088-FDMT800150DC | 848002-FDMT800150DC | FDMT800150DC | FDMT800150DC | 598-FDMT800150DC | FDMT800150DC |
| Product Name | Single FETs, MOSFETs | N-Channel Dual 150 V 99 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800150DC | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | TAPE REEL / PT5 150V/20V N D C P T MOSFET | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | 8-PowerVDFN | Reel | SOT3 | 8-PowerVDFN | 8-PowerVDFN | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0480 kS | ||||||
| PD | 156 milliwatts | 3200 milliwatts | 3200 milliwatts |