onsemi Dual 120V MOSFET Transistor FDMT800120DC

Description
MOSFETs 120V NChnl Dual Cool PowerTrench MOSFET Product overview: FDMT800120DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800120DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 120V NChnl Dual Cool PowerTrench MOSFET Product overview: FDMT800120DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800120DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 120V MOSFET Transistor
2088-FDMT800120DC
Dual 120V MOSFET Transistor 2088-FDMT800120DC
MOSFETs 120V NChnl Dual Cool PowerTrench MOSFET Product overview: FDMT800120DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800120DC can be used for catalog matching and distributor lookup.

MOSFETs 120V NChnl Dual Cool PowerTrench MOSFET Product overview: FDMT800120DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800120DC can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800120DC - 871671-FDMT800120DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800120DC
871671-FDMT800120DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800120DC 871671-FDMT800120DC
Manufacturer: ON Semiconductor Win Source Part Number: 871671-FDMT800120DC Series: Dual Cool™, PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 120 V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMT800120 Categories: Discrete Semiconductor Products Case / Package: 8-Dual Cool™88 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMT800120DCDKR, FDMT800120DCTR, FDMT800120DCCT

Manufacturer: ON Semiconductor
Win Source Part Number: 871671-FDMT800120DC
Series: Dual Cool™, PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 120 V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMT800120
Categories: Discrete Semiconductor Products
Case / Package: 8-Dual Cool™88
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMT800120DCDKR, FDMT800120DCTR, FDMT800120DCCT

Buy Now Datasheet
Single FETs, MOSFETs - FDMT800120DCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT800120DCDKR-ND
Single FETs, MOSFETs FDMT800120DCDKR-ND
N-Channel 120V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 120V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT800120DCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT800120DCCT-ND
Single FETs, MOSFETs FDMT800120DCCT-ND
N-Channel 120V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 120V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT800120DCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT800120DCTR-ND
Single FETs, MOSFETs FDMT800120DCTR-ND
N-Channel 120V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 120V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT800120DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMT800120DC
Single FETs, MOSFETs FDMT800120DC
MOSFET N-CH 120V 20A 8DLCOOL88

MOSFET N-CH 120V 20A 8DLCOOL88

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMT800120DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMT800120DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMT800120DC
MOSFET N-CH 120V 20A 8DLCOOL88

MOSFET N-CH 120V 20A 8DLCOOL88

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 120V NChnl Dual Cool PowerTrench MOSFET

MOSFET 120V NChnl Dual Cool PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 120V, 128A, Pqfn; Transistor Polarity Onsemi - 07AH3936 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 120V, 128A, Pqfn; Transistor Polarity Onsemi
07AH3936
Mosfet, N-Ch, 120V, 128A, Pqfn; Transistor Polarity Onsemi 07AH3936
MOSFET, N-CH, 120V, 128A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:128A; Drain Source Voltage Vds:120V; On Resistance Rds(on):0.00345ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 120V, 128A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:128A; Drain Source Voltage Vds:120V; On Resistance Rds(on):0.00345ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 120V 20A/129A - 598-FDMT800120DC - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 120V 20A/129A
598-FDMT800120DC
MOSFET N-CH 120V 20A/129A 598-FDMT800120DC
MOSFET N-CH 120V 20A/129A

MOSFET N-CH 120V 20A/129A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMT800120DC 871671-FDMT800120DC FDMT800120DCDKR-ND FDMT800120DC FDMT800120DC FDMT800120DC 07AH3936 598-FDMT800120DC
Product Name Dual 120V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800120DC Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 120V, 128A, Pqfn; Transistor Polarity Onsemi MOSFET N-CH 120V 20A/129A
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0690 kS
PD 156 milliwatts 3200 milliwatts 3200 milliwatts
Package Type Reel SOT3; 8-Dual Cool™88 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN TO-3
Unlock Full Specs
to access all available technical data