onsemi Single FETs, MOSFETs FDMT1D3N08B

Description
MOSFET N-CH 80V 164A 8DL COOL88
Request a Quote Datasheet
Description
MOSFET N-CH 80V 164A 8DL COOL88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FDMT1D3N08BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMT1D3N08BDKR-ND
Single FETs, MOSFETs 488-FDMT1D3N08BDKR-ND
MOSFET N-CH 80V 164A 8DL COOL88

MOSFET N-CH 80V 164A 8DL COOL88

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMT1D3N08BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMT1D3N08BTR-ND
Single FETs, MOSFETs 488-FDMT1D3N08BTR-ND
N-Channel 80V 164A (Tc) 178W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 80V 164A (Tc) 178W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMT1D3N08BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMT1D3N08BCT-ND
Single FETs, MOSFETs 488-FDMT1D3N08BCT-ND
MOSFET N-CH 80V 164A 8DL COOL88

MOSFET N-CH 80V 164A 8DL COOL88

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMT1D3N08B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMT1D3N08B
MOSFET N-CH 80V 164A 8DL COOL88

MOSFET N-CH 80V 164A 8DL COOL88

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MV7 80V N chDualCool PowerTrench MOSFET

MOSFET MV7 80V N chDualCool PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-FDMT1D3N08BDKR-ND FDMT1D3N08B FDMT1D3N08B
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
40V 160A MOSFET Transistor - 278-AUIRF1404ZS - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details