Mosfet Array 2 N-Channel (Dual) 30V 12A, 16A 1W Surface Mount 8-MLP (5x6), Power56
MOSFETs 30V PowerTrench Product overview: FDMS9600S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS9600S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016095-FDMS9600S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A, 16A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1705pF @ 15V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET 2N-CH 30V 12A/16A POWER56
MOSFET 2N-CH 30V 12A 8MLP PWR56
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMS9600STR-ND | 2088-FDMS9600S | 016095-FDMS9600S | FDMS9600S | FDMS9600S |
| Product Name | FET, MOSFET Arrays | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS9600S | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerWDFN | Reel | SOT3; Power56 | 8-PowerWDFN | |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 2.5 milliwatts | 1000 milliwatts | |||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |