onsemi Single FETs, MOSFETs FDMS9411-F085

Description
N-Channel 40V 30A (Tc) 68.2W (Tj) Surface Mount Power56
Request a Quote Datasheet
Description
N-Channel 40V 30A (Tc) 68.2W (Tj) Surface Mount Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS9411-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS9411-F085TR-ND
Single FETs, MOSFETs FDMS9411-F085TR-ND
N-Channel 40V 30A (Tc) 68.2W (Tj) Surface Mount Power56

N-Channel 40V 30A (Tc) 68.2W (Tj) Surface Mount Power56

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324724-FDMS9411-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324724-FDMS9411-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324724-FDMS9411-F085
Manufacturer: onsemi Win Source Part Number: 1324724-FDMS9411-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 68.2W (Tj) Supplier Device Package: Power56 Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerVDFN ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS9411_F085TR,FDMS 9411_F085TR-ND,2156- FDMS9411-F085,FDMS94 11-F085DKR,FDMS9411_ F085DKR,FDMS9411_F08 5DKR-ND,ONSONSFDMS94 11-F085,FDMS9411_F08 5,FDMS9411-F085CT,FD MS9411_F085CT-ND,FDM S9411-F085TR,FDMS941 1_F085CT Base Product Number: FDMS94 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324724-FDMS9411-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 7.8mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 68.2W (Tj)
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS9411_F085TR,FDMS9411_F085TR-ND,2156-FDMS9411-F085,FDMS9411-F085DKR,FDMS9411_F085DKR,FDMS9411_F085DKR-ND,ONSONSFDMS9411-F085,FDMS9411_F085,FDMS9411-F085CT,FDMS9411_F085CT-ND,FDMS9411-F085TR,FDMS9411_F085CT
Base Product Number: FDMS94
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS9411-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS9411-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS9411-F085
MOSFET N-CH 40V 30A POWER56

MOSFET N-CH 40V 30A POWER56

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS9411-F085TR-ND 1324724-FDMS9411-F085 FDMS9411-F085
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; 8-PowerVDFN 1100 pF @ 20 V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR5505TRL-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details