onsemi Single FETs, MOSFETs FDMS9410-F085

Description
N-Channel 40V 50A (Tc) 75W (Tj) Surface Mount Power56
Request a Quote Datasheet
Description
N-Channel 40V 50A (Tc) 75W (Tj) Surface Mount Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS9410-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS9410-F085TR-ND
Single FETs, MOSFETs FDMS9410-F085TR-ND
N-Channel 40V 50A (Tc) 75W (Tj) Surface Mount Power56

N-Channel 40V 50A (Tc) 75W (Tj) Surface Mount Power56

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 50A MOSFET Transistor
278-FDMS9410-F085
N-Channel 40V 50A MOSFET Transistor 278-FDMS9410-F085
N-Channel PowerTrench® MOSFET 40V, 50A, 4.4mΩ, PQFN 5x6 8L (Power 56), 3000-REEL Product overview: FDMS9410-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS9410-F085 can be used for catalog matching and distributor lookup.

N-Channel PowerTrench® MOSFET 40V, 50A, 4.4mΩ, PQFN 5x6 8L (Power 56), 3000-REEL Product overview: FDMS9410-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS9410-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382071-FDMS9410-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382071-FDMS9410-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382071-FDMS9410-F085
Win Source Part Number: 1382071-FDMS9410-F08 5 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 75W (Tj) Mounting Type: Surface Mount Package / Case: 8-PowerVDFN Supplier Device Package: Power56 Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1790 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: FDMS94 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382071-FDMS9410-F085
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 75W (Tj)
Mounting Type: Surface Mount
Package / Case: 8-PowerVDFN
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1790 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: FDMS94
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS9410-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS9410-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS9410-F085
MOSFET N-CH 40V 50A POWER56

MOSFET N-CH 40V 50A POWER56

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS9410-F085TR-ND 278-FDMS9410-F085 1382071-FDMS9410-F085 FDMS9410-F085
Product Name Single FETs, MOSFETs N-Channel 40V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data